Henrich Electronics, Inc. Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| 2G-port full Gigabit Unmanaged Media Converters with 1 IEEE 802.3af/at PoE+ ports The HEMC2G-E Series are full gigabit unmanaged PoE+ Media Converters that come standard with 1 10/100/1000BaseT(X), 802.3af (PoE),... | |
| Industrial 10/100BaseT(X) to 100BaseFX Media Converters The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's... | |
| Industrial 10/100BaseT(X) to 100BaseFX Media Converters The HEMC3 industrial media converters provide industrial grade media conversion between 10/100BaseT(X) and 100BaseFX (SC/ST connectors). The HEMC3's reliable industrial design is excellent for... | |
| Industrial Gigabit Ethernet to Fiber Media Converter The HEMC2G industrial Gigabit media converters are designed to provide reliable and robust 10/100/1000BaseT(X) to 1000BaseFx media conversion in harsh industrial environments. The... |