Henrich Electronics, Inc. Unmanaged Industrial PoE Switches HES5A-4E60 Series

Description
5 Port Unmanaged Ethernet Switches with 4 IEEE 802.3bt PoE++ Ports The HES5A-4E60 series are smart, 5-port, unmanaged Ethernet switches supporting 4 PoE++ ports, with each port can provide up to 60 watts of DC power. The switches can be used for the indicators, LEDs, cameras and media screens in railway or other industrial Internet applications. Compliant with IEEE802.3bt and the optional power class feature, HES5A-4E-60 allows the PD to indicate its power requirements at different voltages. The compact design makes HES5A-4E60 suitable for limited installing space. The switches can be easily installed on a DIN-rail or multi-directional panel mounting, and wide temperature models are optional. The minimum 9VDC power input is designed for the emergency circumstances that the train starts its standby battery which is 9VDC output. Features Compact size design 4 IEEE 802.3bt compliant PoE++ ports each PoE++ Port can provide up to 60W of DC power 9~52VDC wide range redundant power inputs -40 to +75°C operating temperature range optional IP40 enclosure
Datasheet
Description
5 Port Unmanaged Ethernet Switches with 4 IEEE 802.3bt PoE++ Ports The HES5A-4E60 series are smart, 5-port, unmanaged Ethernet switches supporting 4 PoE++ ports, with each port can provide up to 60 watts of DC power. The switches can be used for the indicators, LEDs, cameras and media screens in railway or other industrial Internet applications. Compliant with IEEE802.3bt and the optional power class feature, HES5A-4E-60 allows the PD to indicate its power requirements at different voltages. The compact design makes HES5A-4E60 suitable for limited installing space. The switches can be easily installed on a DIN-rail or multi-directional panel mounting, and wide temperature models are optional. The minimum 9VDC power input is designed for the emergency circumstances that the train starts its standby battery which is 9VDC output. Features Compact size design 4 IEEE 802.3bt compliant PoE++ ports each PoE++ Port can provide up to 60W of DC power 9~52VDC wide range redundant power inputs -40 to +75°C operating temperature range optional IP40 enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial PoE Switches - HES5A-4E60 Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial PoE Switches
HES5A-4E60 Series
Unmanaged Industrial PoE Switches HES5A-4E60 Series
5 Port Unmanaged Ethernet Switches with 4 IEEE 802.3bt PoE++ Ports The HES5A-4E60 series are smart, 5-port, unmanaged Ethernet switches supporting 4 PoE++ ports, with each port can provide up to 60 watts of DC power. The switches can be used for the indicators, LEDs, cameras and media screens in railway or other industrial Internet applications. Compliant with IEEE802.3bt and the optional power class feature, HES5A-4E-60 allows the PD to indicate its power requirements at different voltages. The compact design makes HES5A-4E60 suitable for limited installing space. The switches can be easily installed on a DIN-rail or multi-directional panel mounting, and wide temperature models are optional. The minimum 9VDC power input is designed for the emergency circumstances that the train starts its standby battery which is 9VDC output. Features Compact size design 4 IEEE 802.3bt compliant PoE++ ports each PoE++ Port can provide up to 60W of DC power 9~52VDC wide range redundant power inputs -40 to +75°C operating temperature range optional IP40 enclosure

5 Port Unmanaged Ethernet Switches with 4 IEEE 802.3bt PoE++ Ports

The HES5A-4E60 series are smart, 5-port, unmanaged Ethernet switches supporting 4 PoE++ ports, with each port can provide up to 60 watts of DC power. The switches can be used for the indicators, LEDs, cameras and media screens in railway or other industrial Internet applications. Compliant with IEEE802.3bt and the optional power class feature, HES5A-4E-60 allows the PD to indicate its power requirements at different voltages. The compact design makes HES5A-4E60 suitable for limited installing space. The switches can be easily installed on a DIN-rail or multi-directional panel mounting, and wide temperature models are optional. The minimum 9VDC power input is designed for the emergency circumstances that the train starts its standby battery which is 9VDC output.

Features

  • Compact size design
  • 4 IEEE 802.3bt compliant PoE++ ports
  • each PoE++ Port can provide up to 60W of DC power
  • 9~52VDC wide range redundant power inputs
  • -40 to +75°C operating temperature range optional
  • IP40 enclosure
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES5A-4E60 Series
Product Name Unmanaged Industrial PoE Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network CSMA/CD
Unlock Full Specs
to access all available technical data

Similar Products

50155 Certified Managed Industrial PoE+ Switches - SEN-9648P-24V-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Standard Unmanaged - 852-101 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details