Henrich Electronics, Inc. Managed Industrial Ethernet Switches MX6028-4G Series

Description
24+4G Port Rackmount Gigabit Managed Ethernet switches The MX6028-4G series is designed for power substation automation applications that operate in extremely harsh environments. The MX6028-4G series is compliant with IEC 61850-3, and its EMC immunity exceeds IEEE 1613 Class 2 standards to ensure zero packet loss while transmitting at wire speed. With Gigabit Ethernet, redundant ring, and 220VADC/110VAC isolated redundant power supplies, the MX6028-4G series further increases the reliability of your communications and saves cabling/wiring costs. The wide range of MX6028-4G models available support multiple types of port configuration, with up to 4 10/100M copper ports, 20 100M SFP Slots and 4 Gigabit SFP Slots. Taken together, these features allow greater flexibility, making the MX6028-4G suitable for a variety of industrial application. Features Compliant with IEC61850-3 and IEEE1613 RingOn (recovery time < 15ms), RSTP for Network Redundancy IGMP snooping and GMRP for filtering multicast traffic SNMPv1/v2c/v3 for network management of different levels -40 to +85°C operating temperature range
Datasheet
Description
24+4G Port Rackmount Gigabit Managed Ethernet switches The MX6028-4G series is designed for power substation automation applications that operate in extremely harsh environments. The MX6028-4G series is compliant with IEC 61850-3, and its EMC immunity exceeds IEEE 1613 Class 2 standards to ensure zero packet loss while transmitting at wire speed. With Gigabit Ethernet, redundant ring, and 220VADC/110VAC isolated redundant power supplies, the MX6028-4G series further increases the reliability of your communications and saves cabling/wiring costs. The wide range of MX6028-4G models available support multiple types of port configuration, with up to 4 10/100M copper ports, 20 100M SFP Slots and 4 Gigabit SFP Slots. Taken together, these features allow greater flexibility, making the MX6028-4G suitable for a variety of industrial application. Features Compliant with IEC61850-3 and IEEE1613 RingOn (recovery time < 15ms), RSTP for Network Redundancy IGMP snooping and GMRP for filtering multicast traffic SNMPv1/v2c/v3 for network management of different levels -40 to +85°C operating temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - MX6028-4G Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6028-4G Series
Managed Industrial Ethernet Switches MX6028-4G Series
24+4G Port Rackmount Gigabit Managed Ethernet switches The MX6028-4G series is designed for power substation automation applications that operate in extremely harsh environments. The MX6028-4G series is compliant with IEC 61850-3, and its EMC immunity exceeds IEEE 1613 Class 2 standards to ensure zero packet loss while transmitting at wire speed. With Gigabit Ethernet, redundant ring, and 220VADC/110VAC isolated redundant power supplies, the MX6028-4G series further increases the reliability of your communications and saves cabling/wiring costs. The wide range of MX6028-4G models available support multiple types of port configuration, with up to 4 10/100M copper ports, 20 100M SFP Slots and 4 Gigabit SFP Slots. Taken together, these features allow greater flexibility, making the MX6028-4G suitable for a variety of industrial application. Features Compliant with IEC61850-3 and IEEE1613 RingOn (recovery time < 15ms), RSTP for Network Redundancy IGMP snooping and GMRP for filtering multicast traffic SNMPv1/v2c/v3 for network management of different levels -40 to +85°C operating temperature range

24+4G Port Rackmount Gigabit Managed Ethernet switches

The MX6028-4G series is designed for power substation automation applications that operate in extremely harsh environments. The MX6028-4G series is compliant with IEC 61850-3, and its EMC immunity exceeds IEEE 1613 Class 2 standards to ensure zero packet loss while transmitting at wire speed. With Gigabit Ethernet, redundant ring, and 220VADC/110VAC isolated redundant power supplies, the MX6028-4G series further increases the reliability of your communications and saves cabling/wiring costs. The wide range of MX6028-4G models available support multiple types of port configuration, with up to 4 10/100M copper ports, 20 100M SFP Slots and 4 Gigabit SFP Slots. Taken together, these features allow greater flexibility, making the MX6028-4G suitable for a variety of industrial application.

Features

  • Compliant with IEC61850-3 and IEEE1613
  • RingOn (recovery time < 15ms), RSTP for Network
    Redundancy
  • IGMP snooping and GMRP for filtering multicast traffic
  • SNMPv1/v2c/v3 for network management of different levels
  • -40 to +85°C operating temperature range
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number MX6028-4G Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
8FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch - EKI-5710E-2FI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers
Managed Industrial Ethernet Switches - 9015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Lean Managed - 852-1816 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers