Henrich Electronics, Inc. Managed Industrial Ethernet Switches MX6012GLN Series

Description
12G-port Din-rail Layer 3 full Gigabit Managed Ethernet switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6012GLN series full Gigabit backbone switches are equipped with 12 Gigabit Ethernet ports, and support Layer 3 routing functionality to facilitate the deployment of applications across networks, making them ideal for large scale industrial networks. The MX6012GLN's full Gigabit capability increases 12G-port Layer 3 full Gigabit managed Ethernet switches bandwidth to provide high performance and the ability to quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn, RingOpen, and RSTP/STP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Up to 8 10/100/1000 BaseT(X) ports 12 1000BaseSFP slots Layer-3 Switching, Supports Static Routing, RIP V1/V2, OSPF RingOn, RingOpen and RSTP for network redundancy Fanless, -40 to +85°C operating temperature range 12~36VDC or 10~24VAC power supply range
Datasheet
Description
12G-port Din-rail Layer 3 full Gigabit Managed Ethernet switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6012GLN series full Gigabit backbone switches are equipped with 12 Gigabit Ethernet ports, and support Layer 3 routing functionality to facilitate the deployment of applications across networks, making them ideal for large scale industrial networks. The MX6012GLN's full Gigabit capability increases 12G-port Layer 3 full Gigabit managed Ethernet switches bandwidth to provide high performance and the ability to quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn, RingOpen, and RSTP/STP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Up to 8 10/100/1000 BaseT(X) ports 12 1000BaseSFP slots Layer-3 Switching, Supports Static Routing, RIP V1/V2, OSPF RingOn, RingOpen and RSTP for network redundancy Fanless, -40 to +85°C operating temperature range 12~36VDC or 10~24VAC power supply range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - MX6012GLN Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6012GLN Series
Managed Industrial Ethernet Switches MX6012GLN Series
12G-port Din-rail Layer 3 full Gigabit Managed Ethernet switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6012GLN series full Gigabit backbone switches are equipped with 12 Gigabit Ethernet ports, and support Layer 3 routing functionality to facilitate the deployment of applications across networks, making them ideal for large scale industrial networks. The MX6012GLN's full Gigabit capability increases 12G-port Layer 3 full Gigabit managed Ethernet switches bandwidth to provide high performance and the ability to quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn, RingOpen, and RSTP/STP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Up to 8 10/100/1000 BaseT(X) ports 12 1000BaseSFP slots Layer-3 Switching, Supports Static Routing, RIP V1/V2, OSPF RingOn, RingOpen and RSTP for network redundancy Fanless, -40 to +85°C operating temperature range 12~36VDC or 10~24VAC power supply range

12G-port Din-rail Layer 3 full Gigabit Managed Ethernet switches

Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6012GLN series full Gigabit backbone switches are equipped with 12 Gigabit Ethernet ports, and support Layer 3 routing functionality to facilitate the deployment of applications across networks, making them ideal for large scale industrial networks. The MX6012GLN's full Gigabit capability increases 12G-port Layer 3 full Gigabit managed Ethernet switches bandwidth to provide high performance and the ability to quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn, RingOpen, and RSTP/STP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone.

Features

  • Up to 8 10/100/1000 BaseT(X) ports
  • 12 1000BaseSFP slots
  • Layer-3 Switching, Supports Static Routing, RIP V1/V2, OSPF
  • RingOn, RingOpen and RSTP for network redundancy
  • Fanless, -40 to +85°C operating temperature range
  • 12~36VDC or 10~24VAC power supply range
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number MX6012GLN Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

Wide Power Input Unmanaged Industrial PoE+ Switches - IEN-8408P-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details