Henrich Electronics, Inc. Managed Industrial PoE Switches HES12GM-8E Series

Description
12G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports The HES12GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 4 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 44~57VDC. The switch is installed with Din-rail or panel mount. The HES12GM-8E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Features 8 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature PoE+ Reset function: hardware or software control of power recycling of PoE+ ports (this function is optional for a DIP Switch Smart PoE+ over current, over temperature and short circuit protection Redundant Power Input (44~57VDC)
Datasheet
Description
12G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports The HES12GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 4 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 44~57VDC. The switch is installed with Din-rail or panel mount. The HES12GM-8E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Features 8 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature PoE+ Reset function: hardware or software control of power recycling of PoE+ ports (this function is optional for a DIP Switch Smart PoE+ over current, over temperature and short circuit protection Redundant Power Input (44~57VDC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial PoE Switches - HES12GM-8E Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial PoE Switches
HES12GM-8E Series
Managed Industrial PoE Switches HES12GM-8E Series
12G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports The HES12GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 4 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 44~57VDC. The switch is installed with Din-rail or panel mount. The HES12GM-8E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Features 8 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature PoE+ Reset function: hardware or software control of power recycling of PoE+ ports (this function is optional for a DIP Switch Smart PoE+ over current, over temperature and short circuit protection Redundant Power Input (44~57VDC)

12G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports

The HES12GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 4 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 44~57VDC. The switch is installed with Din-rail or panel mount.

The HES12GM-8E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management.

Features

  • 8 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+)
  • -40°C to +75°C Operating Temperature
  • PoE+ Reset function: hardware or software control of power recycling of
    PoE+ ports (this function is optional for a DIP Switch
  • Smart PoE+ over current, over temperature and short circuit protection
  • Redundant Power Input (44~57VDC)
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES12GM-8E Series
Product Name Managed Industrial PoE Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network SNMP V1/V2c/V3, RingOn/RingOpen, HTTP/HTTPS, LLDP, DHCP Client, IGMP Snooping/GMRP, Telent, Syslog
Unlock Full Specs
to access all available technical data

Similar Products

32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - EKI-9612G-4FI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
2 suppliers
Wide Power Input Unmanaged Industrial PoE+ Switches - IEN-8225P-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
ECO Unmanaged - 852-112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers