Henrich Electronics, Inc. Unmanaged Industrial PoE Switches HES6G-4E Series

Description
6G-port full Gigabit Unmanaged Ethernet switches with 4 IEEE 802.3af/at PoE+ ports The HES6G-4E Series are full gigabit unmanaged PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. Features 4 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) Smart POE over current ,over temperature and short circuit protection Redundant Power Input (24~52VDC) Detect real temperature inside switch Detect current and voltage for each POE+ port -40°C to +75°C Operating Temperature
Datasheet
Description
6G-port full Gigabit Unmanaged Ethernet switches with 4 IEEE 802.3af/at PoE+ ports The HES6G-4E Series are full gigabit unmanaged PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. Features 4 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) Smart POE over current ,over temperature and short circuit protection Redundant Power Input (24~52VDC) Detect real temperature inside switch Detect current and voltage for each POE+ port -40°C to +75°C Operating Temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial PoE Switches - HES6G-4E Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial PoE Switches
HES6G-4E Series
Unmanaged Industrial PoE Switches HES6G-4E Series
6G-port full Gigabit Unmanaged Ethernet switches with 4 IEEE 802.3af/at PoE+ ports The HES6G-4E Series are full gigabit unmanaged PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount. Features 4 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) Smart POE over current ,over temperature and short circuit protection Redundant Power Input (24~52VDC) Detect real temperature inside switch Detect current and voltage for each POE+ port -40°C to +75°C Operating Temperature

6G-port full Gigabit Unmanaged Ethernet switches with 4 IEEE 802.3af/at PoE+ ports

The HES6G-4E Series are full gigabit unmanaged PoE+ Ethernet switches that come standard with 4 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 24~52VDC. The switch is installed with Din-rail or panel mount.

Features

  • 4 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+)
  • Smart POE over current ,over temperature and short circuit protection
  • Redundant Power Input (24~52VDC)
  • Detect real temperature inside switch
  • Detect current and voltage for each POE+ port
  • -40°C to +75°C Operating Temperature
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES6G-4E Series
Product Name Unmanaged Industrial PoE Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network CSMA/CD
Unlock Full Specs
to access all available technical data

Similar Products

1RU 1.08Tbps Data Center SWITCH - LN-3548Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Industrial Firewall - 3100-6GT-I - Volktek Corporation
Specs
Network Equipment Firewall
Form Factor Wall Mount
Ports / Interfaces 1 (LAN 3&4)
View Details
Switches, Hubs - 2946-852-1106/010-000-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details