Henrich Electronics, Inc. Managed Industrial Ethernet Switches HES18M-2G Series

Description
16+2G-Port Din-rail Gigabit Managed Ethernet Switches The HES18M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the standard features of other switches, such at IGMP Snooping, Port Based VLAN, 802.1Q Tag VLAN, RJ-45 automatic MDI/MDIX, auto negotiation, store and forward switching, STP, RSTP, Web Based Management, Ingress Packet Filtering, and Egress Rate Control. These managed switches also come with important industrial features to ensure reliability in an industrial application. RingOn technology with coupling ring and dual homing allows automatic recovery in less than 15ms. Dual power inputs ensure reliability. A relay alarm output for port failure notification. DIN Rail and Panel Mounting options on the same IP30 case. Another important feature is automatic e-mail notification for system events such as a cold start, change in network topology, power status or SNMP authentication failure. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy Up to 2 Gigabit Combo Ports 12~36VDC or 10~24VAC Power Inputs Automatic E-mail Notification for system events -40 to +75℃ Operating Temperature Range (W models) IP30 DIN Rail or Panel Mounting
Datasheet
Description
16+2G-Port Din-rail Gigabit Managed Ethernet Switches The HES18M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the standard features of other switches, such at IGMP Snooping, Port Based VLAN, 802.1Q Tag VLAN, RJ-45 automatic MDI/MDIX, auto negotiation, store and forward switching, STP, RSTP, Web Based Management, Ingress Packet Filtering, and Egress Rate Control. These managed switches also come with important industrial features to ensure reliability in an industrial application. RingOn technology with coupling ring and dual homing allows automatic recovery in less than 15ms. Dual power inputs ensure reliability. A relay alarm output for port failure notification. DIN Rail and Panel Mounting options on the same IP30 case. Another important feature is automatic e-mail notification for system events such as a cold start, change in network topology, power status or SNMP authentication failure. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy Up to 2 Gigabit Combo Ports 12~36VDC or 10~24VAC Power Inputs Automatic E-mail Notification for system events -40 to +75℃ Operating Temperature Range (W models) IP30 DIN Rail or Panel Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - HES18M-2G Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
HES18M-2G Series
Managed Industrial Ethernet Switches HES18M-2G Series
16+2G-Port Din-rail Gigabit Managed Ethernet Switches The HES18M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the standard features of other switches, such at IGMP Snooping, Port Based VLAN, 802.1Q Tag VLAN, RJ-45 automatic MDI/MDIX, auto negotiation, store and forward switching, STP, RSTP, Web Based Management, Ingress Packet Filtering, and Egress Rate Control. These managed switches also come with important industrial features to ensure reliability in an industrial application. RingOn technology with coupling ring and dual homing allows automatic recovery in less than 15ms. Dual power inputs ensure reliability. A relay alarm output for port failure notification. DIN Rail and Panel Mounting options on the same IP30 case. Another important feature is automatic e-mail notification for system events such as a cold start, change in network topology, power status or SNMP authentication failure. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy Up to 2 Gigabit Combo Ports 12~36VDC or 10~24VAC Power Inputs Automatic E-mail Notification for system events -40 to +75℃ Operating Temperature Range (W models) IP30 DIN Rail or Panel Mounting

16+2G-Port Din-rail Gigabit Managed Ethernet Switches

The HES18M-2G series Industrial Gigabit Managed Ethernet Switches provide powerful functionality in a small package. Designed for industrial applications, these switches contain all the standard features of other switches, such at IGMP Snooping, Port Based VLAN, 802.1Q Tag VLAN, RJ-45 automatic MDI/MDIX, auto negotiation, store and forward switching, STP, RSTP, Web Based Management, Ingress Packet Filtering, and Egress Rate Control. These managed switches also come with important industrial features to ensure reliability in an industrial application. RingOn technology with coupling ring and dual homing allows automatic recovery in less than 15ms. Dual power inputs ensure reliability. A relay alarm output for port failure notification. DIN Rail and Panel Mounting options on the same IP30 case. Another important feature is automatic e-mail notification for system events such as a cold start, change in network topology, power status or SNMP authentication failure.

Features

  • RingOn (recovery time < 15ms), RSTP for Network Redundancy
  • Up to 2 Gigabit Combo Ports
  • 12~36VDC or 10~24VAC Power Inputs
  • Automatic E-mail Notification for system events
  • -40 to +75℃ Operating Temperature Range (W models)
  • IP30 DIN Rail or Panel Mounting
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES18M-2G Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial PoE+ Switches - IEN-8608PA - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Lean Managed - 852-1816/010-000 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details