Henrich Electronics, Inc. Unmanaged Industrial Ethernet Switches HES16/24 Series

Description
16 and 24-Port Din-rail Unmanaged Ethernet Switches The HES16/24 are 16-port and 24-port unmanaged Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations. The switches comply with FCC and CE standards, and come with two model types. Standard operating temperature range models (-10 to +60°C) and wide operating temperature range models (-40 to +75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features 10/100BaseT(X), 100BaseFX(multi/sing le-mode,SC or ST connector) Broadcast storm protection Redundant dual 12 to 36 VDC, 12 to 24VAC power inputs Relay output warning for power failure and port break alarm -40 to +75℃ Operating Temperature Range (W models) IP30 aluminum housing
Datasheet
Description
16 and 24-Port Din-rail Unmanaged Ethernet Switches The HES16/24 are 16-port and 24-port unmanaged Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations. The switches comply with FCC and CE standards, and come with two model types. Standard operating temperature range models (-10 to +60°C) and wide operating temperature range models (-40 to +75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features 10/100BaseT(X), 100BaseFX(multi/sing le-mode,SC or ST connector) Broadcast storm protection Redundant dual 12 to 36 VDC, 12 to 24VAC power inputs Relay output warning for power failure and port break alarm -40 to +75℃ Operating Temperature Range (W models) IP30 aluminum housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial Ethernet Switches - HES16/24 Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial Ethernet Switches
HES16/24 Series
Unmanaged Industrial Ethernet Switches HES16/24 Series
16 and 24-Port Din-rail Unmanaged Ethernet Switches The HES16/24 are 16-port and 24-port unmanaged Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations. The switches comply with FCC and CE standards, and come with two model types. Standard operating temperature range models (-10 to +60°C) and wide operating temperature range models (-40 to +75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features 10/100BaseT(X), 100BaseFX(multi/sing le-mode,SC or ST connector) Broadcast storm protection Redundant dual 12 to 36 VDC, 12 to 24VAC power inputs Relay output warning for power failure and port break alarm -40 to +75℃ Operating Temperature Range (W models) IP30 aluminum housing

16 and 24-Port Din-rail Unmanaged Ethernet Switches

The HES16/24 are 16-port and 24-port unmanaged Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or port breaks occur, and the switches are designed for harsh industrial environments, such as in hazardous locations. The switches comply with FCC and CE standards, and come with two model types. Standard operating temperature range models (-10 to +60°C) and wide operating temperature range models (-40 to +75°C). Both models undergo a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications.

Features

  • 10/100BaseT(X), 100BaseFX(multi/single-mode,SC or ST connector)
  • Broadcast storm protection
  • Redundant dual 12 to 36 VDC, 12 to 24VAC power inputs
  • Relay output warning for power failure and port break alarm
  • -40 to +75℃ Operating Temperature Range (W models)
  • IP30 aluminum housing
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES16/24 Series
Product Name Unmanaged Industrial Ethernet Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network CSMA/CD
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Single Pair Ethernet (SPE) Switches - 7015-4U2T-T1L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
ECO Unmanaged - 852-1112/000-001 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers