Henrich Electronics, Inc. Managed Industrial Ethernet Switches MX6028L Series

Description
28-Port Rackmount Layer 3 Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028L series Gigabit backbone switches are equipped with 16 Gigabit Copper Port, 8 100Mbps Fiber Port and 4 Gigabit SFP Slots . They provide Layer 3 routing functionality to facilitate the deployment of applications across networks and make them ideal for large scale industrial networks. The MX6028L's full Gigabit capability increases bandwidth to provide high performance and quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn and RSTP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Supports RIP, OSPF, layer 3 routing protocols Up to 16 Gigabit Ethernet ports and 4 Gigabit SFP Slots Up to 8 optical fiber connections (SC/ST) Fanless, -40 to +85°C operating temperature range Universal 110/220VADC power supply range
Datasheet
Description
28-Port Rackmount Layer 3 Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028L series Gigabit backbone switches are equipped with 16 Gigabit Copper Port, 8 100Mbps Fiber Port and 4 Gigabit SFP Slots . They provide Layer 3 routing functionality to facilitate the deployment of applications across networks and make them ideal for large scale industrial networks. The MX6028L's full Gigabit capability increases bandwidth to provide high performance and quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn and RSTP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Supports RIP, OSPF, layer 3 routing protocols Up to 16 Gigabit Ethernet ports and 4 Gigabit SFP Slots Up to 8 optical fiber connections (SC/ST) Fanless, -40 to +85°C operating temperature range Universal 110/220VADC power supply range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - MX6028L Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6028L Series
Managed Industrial Ethernet Switches MX6028L Series
28-Port Rackmount Layer 3 Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028L series Gigabit backbone switches are equipped with 16 Gigabit Copper Port, 8 100Mbps Fiber Port and 4 Gigabit SFP Slots . They provide Layer 3 routing functionality to facilitate the deployment of applications across networks and make them ideal for large scale industrial networks. The MX6028L's full Gigabit capability increases bandwidth to provide high performance and quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn and RSTP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Supports RIP, OSPF, layer 3 routing protocols Up to 16 Gigabit Ethernet ports and 4 Gigabit SFP Slots Up to 8 optical fiber connections (SC/ST) Fanless, -40 to +85°C operating temperature range Universal 110/220VADC power supply range

28-Port Rackmount Layer 3 Gigabit Managed Ethernet Switches

Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028L series Gigabit backbone switches are equipped with 16 Gigabit Copper Port, 8 100Mbps Fiber Port and 4 Gigabit SFP Slots . They provide Layer 3 routing functionality to facilitate the deployment of applications across networks and make them ideal for large scale industrial networks. The MX6028L's full Gigabit capability increases bandwidth to provide high performance and quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn and RSTP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone.

Features

  • Supports RIP, OSPF, layer 3 routing protocols
  • Up to 16 Gigabit Ethernet ports and 4 Gigabit SFP Slots
  • Up to 8 optical fiber connections (SC/ST)
  • Fanless, -40 to +85°C operating temperature range
  • Universal 110/220VADC power supply range
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number MX6028L Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
9065-8T2GS-MR - 9065-8T2GS-MR - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details