4-port Din-rail Layer 3 Managed Ethernet switches
MX6004LN series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of providing power information transmission and network management in harsh industrial environments .They support up to 4 10/100 Mbps DB9 ports. They support redundant power supply input ,ranging from 10~24VAC or 12~36VDC. As for installation, they can be installed with Din-rail.
Features
| Henrich Electronics, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | MX6004LN Series |
| Product Name | Managed Industrial Ethernet Switches |
| Network Equipment | Switch |
| Form Factor | Chassis Mount |
| Protocol / Network | IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client |
| Ports / Interfaces | RJ45 Port |