8+4G-Port Din-rail Gigabit Managed Ethernet Switches
The HES12M-4G series Industrial Gigabit Managed Ethernet Switches is equipped with high integration and high reliability in a small platform. Designed for harsh industrial environment, these managed switches also come with powerful information transmission and network management functions. They support up to 8 100Mbps copper ports and 4 Gigabit combo interfaces. There are two choices for power inputs, 12~36VDC or 10~24VAC. Redundant power inputs are available as well. As for installation, both din-rail and panel mounting are optional.
Features
| Henrich Electronics, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | HES12M-4G Series |
| Product Name | Managed Industrial Ethernet Switches |
| Network Equipment | Switch |
| Form Factor | Chassis Mount |
| Network Media | Fiber Optic |
| Protocol / Network | IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client |