Henrich Electronics, Inc. Managed Industrial Ethernet Switches MX6028GL Series

Description
28G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028GL series full Gigabit backbone switches are equipped with 24 x Gigabit Copper Port and 4 x Gigabit SFP Slots. They provide Layer 3 routing functionality to facilitate the deployment of applications across networks and make them ideal for large scale industrial networks. The MX6028GL's full Gigabit capability increases bandwidth to provide high performance and quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn and RSTP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Supports RIP, OSPF, layer 3 routing protocols 24 Gigabit Ethernet ports Up to 28 optical fiber connections (SFP slots) Fanless, -40 to +85°C operating temperature range Universal 110/220VADC power supply range
Datasheet
Description
28G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028GL series full Gigabit backbone switches are equipped with 24 x Gigabit Copper Port and 4 x Gigabit SFP Slots. They provide Layer 3 routing functionality to facilitate the deployment of applications across networks and make them ideal for large scale industrial networks. The MX6028GL's full Gigabit capability increases bandwidth to provide high performance and quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn and RSTP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Supports RIP, OSPF, layer 3 routing protocols 24 Gigabit Ethernet ports Up to 28 optical fiber connections (SFP slots) Fanless, -40 to +85°C operating temperature range Universal 110/220VADC power supply range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - MX6028GL Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6028GL Series
Managed Industrial Ethernet Switches MX6028GL Series
28G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028GL series full Gigabit backbone switches are equipped with 24 x Gigabit Copper Port and 4 x Gigabit SFP Slots. They provide Layer 3 routing functionality to facilitate the deployment of applications across networks and make them ideal for large scale industrial networks. The MX6028GL's full Gigabit capability increases bandwidth to provide high performance and quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn and RSTP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone. Features Supports RIP, OSPF, layer 3 routing protocols 24 Gigabit Ethernet ports Up to 28 optical fiber connections (SFP slots) Fanless, -40 to +85°C operating temperature range Universal 110/220VADC power supply range

28G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches

Process automation and transportation automation applications combine data, voice, and video, and consequently require high performance and high reliability. The MX6028GL series full Gigabit backbone switches are equipped with 24 x Gigabit Copper Port and 4 x Gigabit SFP Slots. They provide Layer 3 routing functionality to facilitate the deployment of applications across networks and make them ideal for large scale industrial networks. The MX6028GL's full Gigabit capability increases bandwidth to provide high performance and quickly transfer large amounts of video, voice, and data across a network. The switches support the RingOn and RSTP redundancy protocols, and are fanless and come with an isolated redundant power supply to increase system reliability and the availability of your network backbone.

Features

  • Supports RIP, OSPF, layer 3 routing protocols
  • 24 Gigabit Ethernet ports
  • Up to 28 optical fiber connections (SFP slots)
  • Fanless, -40 to +85°C operating temperature range
  • Universal 110/220VADC power supply range
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number MX6028GL Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

61850-3 Certified Unmanaged Industrial PoE+ Switches - SEN-9428P-24V-SS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount; Wall Mount (optional feature)
View Details
Lean Managed - 852-1813/010-001 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details