Henrich Electronics, Inc. Industrial Ethernet Switch HEST10M-8E-2G Series

Description
EN50155 Industrial Ethernet PoE/PoE+ Switch HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide the flexibility of adding machines/devices without having to worry about power sources. Compliant with IEC61375, EN51055 and EN50121 standards, and working under extreme temperatures (-40°C to +75°C), these highly compactly- designed industrial switches can meet any hazardous environments while providing robust communication performance for critical applications such as train traction and/or braking command requirements through these reliable devices. Support 8 x 10/100BaseT(X) M12 Ethernet ports with PoE/PoE+ functions, and 2 Gigabit M12 Copper ports, dual-powered input 72-160VDC, with each port up to 30 watt and total 135 watt for 8 PoE ports. The PoE/PoE+ functions can also be managed intelligently to provide more flexible and controlled power functions. This line of switches provide a full set of network data management functions such as redundancy recovery, VLAN, QoS, IGMP, Trunking, SNMP, etc., in addition to the hardened M12 connector and IP67 enclosure protection. Features Up to 8 10/100M M12 Connectors and 2 Gigabit M12 Connectors Up to 8 POE/POE+ Ports, Max Power of 30W for Each Port Hardened Design for Strong Electromagnetic Interference Operating Temperature: -40~+75°C Ingress Protection: IP67 Power Supply: 72~160VDC( Typical: 110VDC) Support Bypass Function to Allow Continuous Communication throughout the Train
Datasheet
Description
EN50155 Industrial Ethernet PoE/PoE+ Switch HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide the flexibility of adding machines/devices without having to worry about power sources. Compliant with IEC61375, EN51055 and EN50121 standards, and working under extreme temperatures (-40°C to +75°C), these highly compactly- designed industrial switches can meet any hazardous environments while providing robust communication performance for critical applications such as train traction and/or braking command requirements through these reliable devices. Support 8 x 10/100BaseT(X) M12 Ethernet ports with PoE/PoE+ functions, and 2 Gigabit M12 Copper ports, dual-powered input 72-160VDC, with each port up to 30 watt and total 135 watt for 8 PoE ports. The PoE/PoE+ functions can also be managed intelligently to provide more flexible and controlled power functions. This line of switches provide a full set of network data management functions such as redundancy recovery, VLAN, QoS, IGMP, Trunking, SNMP, etc., in addition to the hardened M12 connector and IP67 enclosure protection. Features Up to 8 10/100M M12 Connectors and 2 Gigabit M12 Connectors Up to 8 POE/POE+ Ports, Max Power of 30W for Each Port Hardened Design for Strong Electromagnetic Interference Operating Temperature: -40~+75°C Ingress Protection: IP67 Power Supply: 72~160VDC( Typical: 110VDC) Support Bypass Function to Allow Continuous Communication throughout the Train
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Switch - HEST10M-8E-2G Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Industrial Ethernet Switch
HEST10M-8E-2G Series
Industrial Ethernet Switch HEST10M-8E-2G Series
EN50155 Industrial Ethernet PoE/PoE+ Switch HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide the flexibility of adding machines/devices without having to worry about power sources. Compliant with IEC61375, EN51055 and EN50121 standards, and working under extreme temperatures (-40°C to +75°C), these highly compactly- designed industrial switches can meet any hazardous environments while providing robust communication performance for critical applications such as train traction and/or braking command requirements through these reliable devices. Support 8 x 10/100BaseT(X) M12 Ethernet ports with PoE/PoE+ functions, and 2 Gigabit M12 Copper ports, dual-powered input 72-160VDC, with each port up to 30 watt and total 135 watt for 8 PoE ports. The PoE/PoE+ functions can also be managed intelligently to provide more flexible and controlled power functions. This line of switches provide a full set of network data management functions such as redundancy recovery, VLAN, QoS, IGMP, Trunking, SNMP, etc., in addition to the hardened M12 connector and IP67 enclosure protection. Features Up to 8 10/100M M12 Connectors and 2 Gigabit M12 Connectors Up to 8 POE/POE+ Ports, Max Power of 30W for Each Port Hardened Design for Strong Electromagnetic Interference Operating Temperature: -40~+75°C Ingress Protection: IP67 Power Supply: 72~160VDC( Typical: 110VDC) Support Bypass Function to Allow Continuous Communication throughout the Train

EN50155 Industrial Ethernet PoE/PoE+ Switch

HEST10M-8E-2G-VLW series switches are designed for communications between machines/devices inside trains. This line of switches are equipped with intelligent PoE/PoE+ power supply capability, thus provide the flexibility of adding machines/devices without having to worry about power sources. Compliant with IEC61375, EN51055 and EN50121 standards, and working under extreme temperatures (-40°C to +75°C), these highly compactly- designed industrial switches can meet any hazardous environments while providing robust communication performance for critical applications such as train traction and/or braking command requirements through these reliable devices.

Support 8 x 10/100BaseT(X) M12 Ethernet ports with PoE/PoE+ functions, and 2 Gigabit M12 Copper ports, dual-powered input 72-160VDC, with each port up to 30 watt and total 135 watt for 8 PoE ports. The PoE/PoE+ functions can also be managed intelligently to provide more flexible and controlled power functions.

This line of switches provide a full set of network data management functions such as redundancy recovery, VLAN, QoS, IGMP, Trunking, SNMP, etc., in addition to the hardened M12 connector and IP67 enclosure protection.

Features

  • Up to 8 10/100M M12 Connectors and 2 Gigabit M12 Connectors
  • Up to 8 POE/POE+ Ports, Max Power of 30W for Each Port
  • Hardened Design for Strong Electromagnetic Interference
  • Operating Temperature: -40~+75°C
  • Ingress Protection: IP67
  • Power Supply: 72~160VDC( Typical: 110VDC)
  • Support Bypass Function to Allow Continuous Communication throughout
    the Train
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HEST10M-8E-2G Series
Product Name Industrial Ethernet Switch
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network IGMP Snooping, GMRP, SNMPv1/ v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 1363013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
Features PoE Ready
View Details