Henrich Electronics, Inc. Managed Industrial Ethernet Switches HES5M/8M Series

Description
5 and 8-port Din-rail Managed Ethernet Switches The HES5M/8M are 5-port and 8-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP, the HES5M/8M switches increase the reliability and availability of your industrial Ethernet network. Models with an wide operating temperature range of -40 to +75°C are also available, and the switches support several reliable and intelligent functions, including SNMP Inform, QoS, IGMP snooping, VLAN, IEEE 802.1X, HTTPS, SNMPv3, and SSH, making the HES5M/8M switches suitable for any harsh industrial environment. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism IGMP snooping and GMRP for filtering multicast traffic SNMPv1/v2c/v3 for network management of different levels Bandwidth management to prevent unpredictable network status IP30 DIN Rail or Panel Mounting
Datasheet
Description
5 and 8-port Din-rail Managed Ethernet Switches The HES5M/8M are 5-port and 8-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP, the HES5M/8M switches increase the reliability and availability of your industrial Ethernet network. Models with an wide operating temperature range of -40 to +75°C are also available, and the switches support several reliable and intelligent functions, including SNMP Inform, QoS, IGMP snooping, VLAN, IEEE 802.1X, HTTPS, SNMPv3, and SSH, making the HES5M/8M switches suitable for any harsh industrial environment. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism IGMP snooping and GMRP for filtering multicast traffic SNMPv1/v2c/v3 for network management of different levels Bandwidth management to prevent unpredictable network status IP30 DIN Rail or Panel Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - HES5M/8M Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
HES5M/8M Series
Managed Industrial Ethernet Switches HES5M/8M Series
5 and 8-port Din-rail Managed Ethernet Switches The HES5M/8M are 5-port and 8-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP, the HES5M/8M switches increase the reliability and availability of your industrial Ethernet network. Models with an wide operating temperature range of -40 to +75°C are also available, and the switches support several reliable and intelligent functions, including SNMP Inform, QoS, IGMP snooping, VLAN, IEEE 802.1X, HTTPS, SNMPv3, and SSH, making the HES5M/8M switches suitable for any harsh industrial environment. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism IGMP snooping and GMRP for filtering multicast traffic SNMPv1/v2c/v3 for network management of different levels Bandwidth management to prevent unpredictable network status IP30 DIN Rail or Panel Mounting

5 and 8-port Din-rail Managed Ethernet Switches

The HES5M/8M are 5-port and 8-port managed Ethernet switches. With their advanced RingOn technology (recovery time < 15 ms) and RSTP, the HES5M/8M switches increase the reliability and availability of your industrial Ethernet network. Models with an wide operating temperature range of -40 to +75°C are also available, and the switches support several reliable and intelligent functions, including SNMP Inform, QoS, IGMP snooping, VLAN, IEEE 802.1X, HTTPS, SNMPv3, and SSH, making the HES5M/8M switches suitable for any harsh industrial environment.

Features

  • RingOn (recovery time < 15ms), RSTP for Network Redundancy
  • QoS (IEEE 802.1p/1Q) and TOS/DiffServ to increase determinism
  • IGMP snooping and GMRP for filtering multicast traffic
  • SNMPv1/v2c/v3 for network management of different levels
  • Bandwidth management to prevent unpredictable network status
  • IP30 DIN Rail or Panel Mounting
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES5M/8M Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mount Managed Industrial PoE+ Switches - 9005-16GP2GS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details