Henrich Electronics, Inc. Unmanaged Industrial Ethernet Switches HES5G Series

Description
5G-port Din-rail Full Gigabit Unmanaged Ethernet Switches The HES5G series are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES5G switches provide an economical solution for your industrial Gigabit Ethernet connection, and the built-in relay warning function alerts network managers when power failures or port breaks occur. The HES5G series includes 2 models: one with an operating temperature range from -10 to 60°C, and the other one with an extended operating temperature range from -40 to +75°C. Both models are subject to a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features 5 10/100/1000BaseTX ports Redundant dual 12~36VDC power inputs EMC performance reaches industrial level 3 Broadcast storm protection -40℃ to +75℃ operating temperature range (W models) IP30 DIN Rail or Panel Mount
Datasheet
Description
5G-port Din-rail Full Gigabit Unmanaged Ethernet Switches The HES5G series are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES5G switches provide an economical solution for your industrial Gigabit Ethernet connection, and the built-in relay warning function alerts network managers when power failures or port breaks occur. The HES5G series includes 2 models: one with an operating temperature range from -10 to 60°C, and the other one with an extended operating temperature range from -40 to +75°C. Both models are subject to a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features 5 10/100/1000BaseTX ports Redundant dual 12~36VDC power inputs EMC performance reaches industrial level 3 Broadcast storm protection -40℃ to +75℃ operating temperature range (W models) IP30 DIN Rail or Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial Ethernet Switches - HES5G Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial Ethernet Switches
HES5G Series
Unmanaged Industrial Ethernet Switches HES5G Series
5G-port Din-rail Full Gigabit Unmanaged Ethernet Switches The HES5G series are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES5G switches provide an economical solution for your industrial Gigabit Ethernet connection, and the built-in relay warning function alerts network managers when power failures or port breaks occur. The HES5G series includes 2 models: one with an operating temperature range from -10 to 60°C, and the other one with an extended operating temperature range from -40 to +75°C. Both models are subject to a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications. Features 5 10/100/1000BaseTX ports Redundant dual 12~36VDC power inputs EMC performance reaches industrial level 3 Broadcast storm protection -40℃ to +75℃ operating temperature range (W models) IP30 DIN Rail or Panel Mount

5G-port Din-rail Full Gigabit Unmanaged Ethernet Switches

The HES5G series are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The HES5G switches provide an economical solution for your industrial Gigabit Ethernet connection, and the built-in relay warning function alerts network managers when power failures or port breaks occur. The HES5G series includes 2 models: one with an operating temperature range from -10 to 60°C, and the other one with an extended operating temperature range from -40 to +75°C. Both models are subject to a 100% burn-in test to ensure that they fulfill the special needs of industrial automation control applications.

Features

  • 5 10/100/1000BaseTX ports
  • Redundant dual 12~36VDC power inputs
  • EMC performance reaches industrial level 3
  • Broadcast storm protection
  • -40℃ to +75℃ operating temperature range (W models)
  • IP30 DIN Rail or Panel Mount
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES5G Series
Product Name Unmanaged Industrial Ethernet Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VAEM-L1-S-M1-25V3 - Festo Corporation
Specs
Network Equipment Gateway
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details