Henrich Electronics, Inc. Managed Industrial Ethernet Switches MX6024 Series

Description
24-Port Rackmount Managed Ethernet switches Find the Rackmount managed industrial Ethernet switch you’ve been searching for. The MX6024 series is designed for power substation automation applications that operate in extremely harsh environments. The MX6024 series is compliant with IEC 61850-3, and its EMC immunity exceeds IEEE 1613 Class 2 standards to ensure zero packet loss while transmitting at wire speed. With Gigabit Ethernet, redundant ring, and 220VADC/110VAC isolated redundant power supplies, the MX6024 series further increases the reliability of your communications and saves cabling/wiring costs. The wide range of MX6024 models available support multiple types of port configuration, with up to 4 copper ports and 20 SFP Slots. Taken together, these features allow greater flexibility, making the MX6024 suitable for a variety of industrial application. Features IEC 61850-3, IEEE 1613 (power substations) compliant Up to 4 100Mbps Copper Port and 24 100Mbps SFP Slots RingOn (recovery time < 15ms), RSTP for Network Redundancy Port Mirror and Port Trunk with LACP -40 to +85℃ Operating Temperature Range (W models)
Datasheet
Description
24-Port Rackmount Managed Ethernet switches Find the Rackmount managed industrial Ethernet switch you’ve been searching for. The MX6024 series is designed for power substation automation applications that operate in extremely harsh environments. The MX6024 series is compliant with IEC 61850-3, and its EMC immunity exceeds IEEE 1613 Class 2 standards to ensure zero packet loss while transmitting at wire speed. With Gigabit Ethernet, redundant ring, and 220VADC/110VAC isolated redundant power supplies, the MX6024 series further increases the reliability of your communications and saves cabling/wiring costs. The wide range of MX6024 models available support multiple types of port configuration, with up to 4 copper ports and 20 SFP Slots. Taken together, these features allow greater flexibility, making the MX6024 suitable for a variety of industrial application. Features IEC 61850-3, IEEE 1613 (power substations) compliant Up to 4 100Mbps Copper Port and 24 100Mbps SFP Slots RingOn (recovery time < 15ms), RSTP for Network Redundancy Port Mirror and Port Trunk with LACP -40 to +85℃ Operating Temperature Range (W models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - MX6024 Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6024 Series
Managed Industrial Ethernet Switches MX6024 Series
24-Port Rackmount Managed Ethernet switches Find the Rackmount managed industrial Ethernet switch you’ve been searching for. The MX6024 series is designed for power substation automation applications that operate in extremely harsh environments. The MX6024 series is compliant with IEC 61850-3, and its EMC immunity exceeds IEEE 1613 Class 2 standards to ensure zero packet loss while transmitting at wire speed. With Gigabit Ethernet, redundant ring, and 220VADC/110VAC isolated redundant power supplies, the MX6024 series further increases the reliability of your communications and saves cabling/wiring costs. The wide range of MX6024 models available support multiple types of port configuration, with up to 4 copper ports and 20 SFP Slots. Taken together, these features allow greater flexibility, making the MX6024 suitable for a variety of industrial application. Features IEC 61850-3, IEEE 1613 (power substations) compliant Up to 4 100Mbps Copper Port and 24 100Mbps SFP Slots RingOn (recovery time < 15ms), RSTP for Network Redundancy Port Mirror and Port Trunk with LACP -40 to +85℃ Operating Temperature Range (W models)

24-Port Rackmount Managed Ethernet switches

Find the Rackmount managed industrial Ethernet switch you’ve been searching for. The MX6024 series is designed for power substation automation applications that operate in extremely harsh environments. The MX6024 series is compliant with IEC 61850-3, and its EMC immunity exceeds IEEE 1613 Class 2 standards to ensure zero packet loss while transmitting at wire speed. With Gigabit Ethernet, redundant ring, and 220VADC/110VAC isolated redundant power supplies, the MX6024 series further increases the reliability of your communications and saves cabling/wiring costs. The wide range of MX6024 models available support multiple types of port configuration, with up to 4 copper ports and 20 SFP Slots. Taken together, these features allow greater flexibility, making the MX6024 suitable for a variety of industrial application.

Features

  • IEC 61850-3, IEEE 1613 (power substations) compliant
  • Up to 4 100Mbps Copper Port and 24 100Mbps SFP Slots
  • RingOn (recovery time < 15ms), RSTP for Network
    Redundancy
  • Port Mirror and Port Trunk with LACP
  • -40 to +85℃ Operating Temperature Range (W models)
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number MX6024 Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client,HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

50155 Certified Unmanaged Industrial Ethernet Switches - IEN-9428-RW - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
ECO Unmanaged - 852-111/000-001 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details