Henrich Electronics, Inc. Managed Industrial PoE Switches HES10GM-8E Series

Description
10G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports The HES10GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 44~57VDC. The switch is installed with Din-rail or panel mount. The HES10GM-8E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including STP/RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Ensure you’re equipped with this Din Rail PoE switch today. Features 8 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature PoE+ Reset function: hardware or software control of power recycling of PoE+ ports (this function is optional for a DIP Switch Redundant Power Input (44~57VDC) Configurable Alarm Contact
Datasheet
Description
10G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports The HES10GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 44~57VDC. The switch is installed with Din-rail or panel mount. The HES10GM-8E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including STP/RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Ensure you’re equipped with this Din Rail PoE switch today. Features 8 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature PoE+ Reset function: hardware or software control of power recycling of PoE+ ports (this function is optional for a DIP Switch Redundant Power Input (44~57VDC) Configurable Alarm Contact
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial PoE Switches - HES10GM-8E Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial PoE Switches
HES10GM-8E Series
Managed Industrial PoE Switches HES10GM-8E Series
10G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports The HES10GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 44~57VDC. The switch is installed with Din-rail or panel mount. The HES10GM-8E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including STP/RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Ensure you’re equipped with this Din Rail PoE switch today. Features 8 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+) -40°C to +75°C Operating Temperature PoE+ Reset function: hardware or software control of power recycling of PoE+ ports (this function is optional for a DIP Switch Redundant Power Input (44~57VDC) Configurable Alarm Contact

10G-port full Gigabit Managed Ethernet switches with 8 IEEE 802.3af/at PoE+ ports

The HES10GM-8E Series are full gigabit managed PoE+ Ethernet switches that come standard with 8 10/100/1000BaseT(X), 802.3af (PoE), and 802.3at (PoE+)-compliant Ethernet ports, and up to 2 Gigabit SFP fiber ports. Each POE+ port is able to offer up to 30 watts power for PD device. The power input ranges from 44~57VDC. The switch is installed with Din-rail or panel mount.

The HES10GM-8E Ethernet switches are highly versatile, and the SFP fiber ports can transmit data up to 120 km from the device to the control center with high EMI immunity. The Ethernet switches support a variety of management functions, including STP/RSTP, RingOpen, RingOn, PoE power management, PoE device auto-checking, PoE power scheduling, IGMP, VLAN, QoS, bandwidth management. Ensure you’re equipped with this Din Rail PoE switch today.

Features

  • 8 10/100/1000BaseTX RJ-45 Ports (All ports support IEEE 802.3af/at PoE+)
  • -40°C to +75°C Operating Temperature
  • PoE+ Reset function: hardware or software control of power recycling of
    PoE+ ports (this function is optional for a DIP Switch
  • Redundant Power Input (44~57VDC)
  • Configurable Alarm Contact
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES10GM-8E Series
Product Name Managed Industrial PoE Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network SNMP V1/V2c/V3, RingOn/RingOpen, HTTP/HTTPS, LLDP, DHCP Client, IGMP Snooping/GMRP, Telent, Syslog
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
aplSwitch Field -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details