Henrich Electronics, Inc. Managed Industrial Ethernet Switches MX6008LN-4SFP Series

Description
4+4G-port Din-Rail Layer 3 Gigabit Managed Ethernet switches MX6008LN-4SFP series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of providing power information transmission and network management in harsh industrial environments .They support up to 4 10/100Mbps DB9 ports and 4 Gigabit SFP Slots. They support redundant power supply input ,ranging from 10~24VAC or 12~36VDC. As for installation, they can be installed with Din-rail. Features 4 10/100BaseT(X) ports (DB9 Ports) 4 1000BaseSFP slots Layer-3 Switching, Supports Static Routing, RIP V1/V2, OSPF RingOn (recovery time < 15ms), RSTP for Network Redundancy Fanless, -40 to +85°C operating temperature range 12~36VDC or 10~24VAC power supply range
Datasheet
Description
4+4G-port Din-Rail Layer 3 Gigabit Managed Ethernet switches MX6008LN-4SFP series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of providing power information transmission and network management in harsh industrial environments .They support up to 4 10/100Mbps DB9 ports and 4 Gigabit SFP Slots. They support redundant power supply input ,ranging from 10~24VAC or 12~36VDC. As for installation, they can be installed with Din-rail. Features 4 10/100BaseT(X) ports (DB9 Ports) 4 1000BaseSFP slots Layer-3 Switching, Supports Static Routing, RIP V1/V2, OSPF RingOn (recovery time < 15ms), RSTP for Network Redundancy Fanless, -40 to +85°C operating temperature range 12~36VDC or 10~24VAC power supply range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - MX6008LN-4SFP Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6008LN-4SFP Series
Managed Industrial Ethernet Switches MX6008LN-4SFP Series
4+4G-port Din-Rail Layer 3 Gigabit Managed Ethernet switches MX6008LN-4SFP series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of providing power information transmission and network management in harsh industrial environments .They support up to 4 10/100Mbps DB9 ports and 4 Gigabit SFP Slots. They support redundant power supply input ,ranging from 10~24VAC or 12~36VDC. As for installation, they can be installed with Din-rail. Features 4 10/100BaseT(X) ports (DB9 Ports) 4 1000BaseSFP slots Layer-3 Switching, Supports Static Routing, RIP V1/V2, OSPF RingOn (recovery time < 15ms), RSTP for Network Redundancy Fanless, -40 to +85°C operating temperature range 12~36VDC or 10~24VAC power supply range

4+4G-port Din-Rail Layer 3 Gigabit Managed Ethernet switches

MX6008LN-4SFP series switches, which boast compact design, highly integration and reliability, are gigabit managed industrial Ethernet switches. The switches are equipped with not only L2 functions but also L3 routing. They are capable of providing power information transmission and network management in harsh industrial environments .They support up to 4 10/100Mbps DB9 ports and 4 Gigabit SFP Slots. They support redundant power supply input ,ranging from 10~24VAC or 12~36VDC. As for installation, they can be installed with Din-rail.

Features

  • 4 10/100BaseT(X) ports (DB9 Ports)
  • 4 1000BaseSFP slots
  • Layer-3 Switching, Supports Static Routing, RIP V1/V2, OSPF
  • RingOn (recovery time < 15ms), RSTP for Network Redundancy
  • Fanless, -40 to +85°C operating temperature range
  • 12~36VDC or 10~24VAC power supply range
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number MX6008LN-4SFP Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, SNTP, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

PBpro USB -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details