Henrich Electronics, Inc. Managed Industrial Ethernet Switches HES26MC-2G Series

Description
24+2G-Port Rackmount Gigabit Managed Ethernet Switches The HES26MC-2G series industrial managed rackmount switches are designed to seamlessly integrate your control networks and field networks. The switches can operate in extreme operating temperatures ranging from -40 to +75°C, and are equipped with up to two AC power inputs for conventional usage as well as for advanced Ethernet switching functionality to ensure the reliability of your communication network. The HES26MC-2G switches are designed to meet the rigorous demands of mission critical applications, including traffic control systems, networks along railway tracks, maritime applications, mining and oil/gas industry applications. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy Manage network operation, configuration, and security via web browser VLAN broadcast domain configuration -40 to +75℃ Operating Temperature Range (W models)
Datasheet
Description
24+2G-Port Rackmount Gigabit Managed Ethernet Switches The HES26MC-2G series industrial managed rackmount switches are designed to seamlessly integrate your control networks and field networks. The switches can operate in extreme operating temperatures ranging from -40 to +75°C, and are equipped with up to two AC power inputs for conventional usage as well as for advanced Ethernet switching functionality to ensure the reliability of your communication network. The HES26MC-2G switches are designed to meet the rigorous demands of mission critical applications, including traffic control systems, networks along railway tracks, maritime applications, mining and oil/gas industry applications. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy Manage network operation, configuration, and security via web browser VLAN broadcast domain configuration -40 to +75℃ Operating Temperature Range (W models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - HES26MC-2G Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
HES26MC-2G Series
Managed Industrial Ethernet Switches HES26MC-2G Series
24+2G-Port Rackmount Gigabit Managed Ethernet Switches The HES26MC-2G series industrial managed rackmount switches are designed to seamlessly integrate your control networks and field networks. The switches can operate in extreme operating temperatures ranging from -40 to +75°C, and are equipped with up to two AC power inputs for conventional usage as well as for advanced Ethernet switching functionality to ensure the reliability of your communication network. The HES26MC-2G switches are designed to meet the rigorous demands of mission critical applications, including traffic control systems, networks along railway tracks, maritime applications, mining and oil/gas industry applications. Features RingOn (recovery time < 15ms), RSTP for Network Redundancy Manage network operation, configuration, and security via web browser VLAN broadcast domain configuration -40 to +75℃ Operating Temperature Range (W models)

24+2G-Port Rackmount Gigabit Managed Ethernet Switches

The HES26MC-2G series industrial managed rackmount switches are designed to seamlessly integrate your control networks and field networks. The switches can operate in extreme operating temperatures ranging from -40 to +75°C, and are equipped with up to two AC power inputs for conventional usage as well as for advanced Ethernet switching functionality to ensure the reliability of your communication network. The HES26MC-2G switches are designed to meet the rigorous demands of mission critical applications, including traffic control systems, networks along railway tracks, maritime applications, mining and oil/gas industry applications.

Features

  • RingOn (recovery time < 15ms), RSTP for Network
    Redundancy
  • Manage network operation, configuration, and security via
    web browser
  • VLAN broadcast domain configuration
  • -40 to +75℃ Operating Temperature Range (W models)
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES26MC-2G Series
Product Name Managed Industrial Ethernet Switches
Network Equipment Switch
Form Factor Rack Mount
Network Media Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308G-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
INS-8405EM - INS-8405EM - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-102/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details