Henrich Electronics, Inc. Managed Industrial Ethernet Switches MX6026 Series

Description
26-Port Rackmount Managed Ethernet switches The MX6026 industrial managed Ethernet switches, which boast compact design, highly integration and reliability, are capable of providing powerful information transmission and network management functions in harsh industrial environments. The switches are equipped with up to 26 copper ports and 12 optical ports that support SC and ST connectors. The switches are able to provide redundant power supply input with 120~370VDC or 85~264VAC. This switch series can be installed with a standard 1U rackmount. Features IEC 61850-3, IEEE 1613 (power substations) compliant Automatic E-mail Notification for system events Port Mirror and Port Trunk with LACP SNMPv1/v2c/v3 for network management of different levels -40 to +85℃ Operating Temperature Range (W models)
Datasheet
Description
26-Port Rackmount Managed Ethernet switches The MX6026 industrial managed Ethernet switches, which boast compact design, highly integration and reliability, are capable of providing powerful information transmission and network management functions in harsh industrial environments. The switches are equipped with up to 26 copper ports and 12 optical ports that support SC and ST connectors. The switches are able to provide redundant power supply input with 120~370VDC or 85~264VAC. This switch series can be installed with a standard 1U rackmount. Features IEC 61850-3, IEEE 1613 (power substations) compliant Automatic E-mail Notification for system events Port Mirror and Port Trunk with LACP SNMPv1/v2c/v3 for network management of different levels -40 to +85℃ Operating Temperature Range (W models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Managed Industrial Ethernet Switches - MX6026 Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6026 Series
Managed Industrial Ethernet Switches MX6026 Series
26-Port Rackmount Managed Ethernet switches The MX6026 industrial managed Ethernet switches, which boast compact design, highly integration and reliability, are capable of providing powerful information transmission and network management functions in harsh industrial environments. The switches are equipped with up to 26 copper ports and 12 optical ports that support SC and ST connectors. The switches are able to provide redundant power supply input with 120~370VDC or 85~264VAC. This switch series can be installed with a standard 1U rackmount. Features IEC 61850-3, IEEE 1613 (power substations) compliant Automatic E-mail Notification for system events Port Mirror and Port Trunk with LACP SNMPv1/v2c/v3 for network management of different levels -40 to +85℃ Operating Temperature Range (W models)

26-Port Rackmount Managed Ethernet switches

The MX6026 industrial managed Ethernet switches, which boast compact design, highly integration and reliability, are capable of providing powerful information transmission and network management functions in harsh industrial environments. The switches are equipped with up to 26 copper ports and 12 optical ports that support SC and ST connectors. The switches are able to provide redundant power supply input with 120~370VDC or 85~264VAC. This switch series can be installed with a standard 1U rackmount.

Features

  • IEC 61850-3, IEEE 1613 (power substations) compliant
  • Automatic E-mail Notification for system events
  • Port Mirror and Port Trunk with LACP
  • SNMPv1/v2c/v3 for network management of different levels
  • -40 to +85℃ Operating Temperature Range (W models)
Supplier's Site Datasheet
Managed Industrial Ethernet Switches - MX6026 Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Managed Industrial Ethernet Switches
MX6026 Series
Managed Industrial Ethernet Switches MX6026 Series
24+2G Port Rackmount Managed IEC61850 Ethernet switches MX6026-2G series is designed to meet the requirements of substation automation system (IEC61850-3, IEEE1613), This series can be used to build high-performance Ethernet backbone network. It has 120 v ~ 370 VDC or 85 v ~ 370 VAC, redundant power input function, increase the communication reliability, save the cost of wiring. In addition, the rack installation design makes network programming is easy, let you for substation installation up to 26 fast Ethernet front-end ports, maximum support 12 fiber ports and two Gigabit COMBO, provide great Flexibility. Features IEC 61850-3, IEEE 1613 (power substations) compliant Up to 24 10/100Mbps Copper Ports and 12 100Mbps optical fiber Ports Up to 2 Gigabit Combo Ports RingOn (recovery time < 15ms), RSTP for Network Redundancy SNMPv1/v2c/v3 for network management of different levels 100% Burn-in Test

24+2G Port Rackmount Managed IEC61850 Ethernet switches

MX6026-2G series is designed to meet the requirements of substation automation system (IEC61850-3, IEEE1613), This series can be used to build high-performance Ethernet backbone network. It has 120 v ~ 370 VDC or 85 v ~ 370 VAC, redundant power input function, increase the communication reliability, save the cost of wiring. In addition, the rack installation design makes network programming is easy, let you for substation installation up to 26 fast Ethernet front-end ports, maximum support 12 fiber ports and two Gigabit COMBO, provide great Flexibility.

Features

  • IEC 61850-3, IEEE 1613 (power substations) compliant
  • Up to 24 10/100Mbps Copper Ports and 12 100Mbps optical fiber Ports
  • Up to 2 Gigabit Combo Ports
  • RingOn (recovery time < 15ms), RSTP for Network Redundancy SNMPv1/v2c/v3 for network management of different levels
  • 100% Burn-in Test
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc. Henrich Electronics, Inc.
Product Category Network Equipment Network Equipment
Product Number MX6026 Series MX6026 Series
Product Name Managed Industrial Ethernet Switches Managed Industrial Ethernet Switches
Network Equipment Switch Switch
Form Factor Rack Mount Rack Mount
Network Media Fiber Optic Fiber Optic
Protocol / Network IGMP Snooping, GMRP, SNMPv1/v2c/v3, DHCP Client, HTTP, HTTPS, Telnet, NTP Client IGMP Snooping,GMRP,SNMPv1/ v2c/v3,DHCP Client,HTTP, HTTPS,NTP Client
Unlock Full Specs
to access all available technical data

Similar Products

CL250 Ultra Small Fanless Industrial Edge Gateway - CL250 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Network Switches - 2727683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details
Lite Managed Industrial Ethernet Switches - 8015 Series - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details