Henrich Electronics, Inc. Unmanaged Industrial Ethernet Switches HES5A/8A Series

Description
5 and 8-port Din-rail Unmanaged Ethernet Switches Designed to fit Industrial and Commercial applications, the HES5A (5 ports) and HES8A (8 ports) series are plug and play Ethernet switches with compact IP30 DIN rail enclosure, 6 way panel mounting. Convenient LEDs for Power, (Link / Speed / Activity for each port). Powering options include 12 to 36 VDC or 10 to 24 VAC. Choose a switch with copper ports, or a combination of copper and fiber ports. Multi-mode fiber models extend range up to 2 km. Single-mode fiber models extend range up to 20 km. All models require an external power supply (sold separately). The switch ships with 4 panel mount clips giving the user 6 different ways to panel mount the unit. Features UL/cUL Class I Division 2 Groups A,B,C, and D Shock, vibration, tested Industrial IP30 rated DIN rail case with 6 way panel mount options Dual power inputs, 12 to 36VDC and 10 to 24VAC Operating temperature:-10°C to 60°C (Standard); -40°C to +75°C (W models) 100% burn in testing
Datasheet
Description
5 and 8-port Din-rail Unmanaged Ethernet Switches Designed to fit Industrial and Commercial applications, the HES5A (5 ports) and HES8A (8 ports) series are plug and play Ethernet switches with compact IP30 DIN rail enclosure, 6 way panel mounting. Convenient LEDs for Power, (Link / Speed / Activity for each port). Powering options include 12 to 36 VDC or 10 to 24 VAC. Choose a switch with copper ports, or a combination of copper and fiber ports. Multi-mode fiber models extend range up to 2 km. Single-mode fiber models extend range up to 20 km. All models require an external power supply (sold separately). The switch ships with 4 panel mount clips giving the user 6 different ways to panel mount the unit. Features UL/cUL Class I Division 2 Groups A,B,C, and D Shock, vibration, tested Industrial IP30 rated DIN rail case with 6 way panel mount options Dual power inputs, 12 to 36VDC and 10 to 24VAC Operating temperature:-10°C to 60°C (Standard); -40°C to +75°C (W models) 100% burn in testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Industrial Ethernet Switches - HES5A/8A Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Unmanaged Industrial Ethernet Switches
HES5A/8A Series
Unmanaged Industrial Ethernet Switches HES5A/8A Series
5 and 8-port Din-rail Unmanaged Ethernet Switches Designed to fit Industrial and Commercial applications, the HES5A (5 ports) and HES8A (8 ports) series are plug and play Ethernet switches with compact IP30 DIN rail enclosure, 6 way panel mounting. Convenient LEDs for Power, (Link / Speed / Activity for each port). Powering options include 12 to 36 VDC or 10 to 24 VAC. Choose a switch with copper ports, or a combination of copper and fiber ports. Multi-mode fiber models extend range up to 2 km. Single-mode fiber models extend range up to 20 km. All models require an external power supply (sold separately). The switch ships with 4 panel mount clips giving the user 6 different ways to panel mount the unit. Features UL/cUL Class I Division 2 Groups A,B,C, and D Shock, vibration, tested Industrial IP30 rated DIN rail case with 6 way panel mount options Dual power inputs, 12 to 36VDC and 10 to 24VAC Operating temperature:-10°C to 60°C (Standard); -40°C to +75°C (W models) 100% burn in testing

5 and 8-port Din-rail Unmanaged Ethernet Switches

Designed to fit Industrial and Commercial applications, the HES5A (5 ports) and HES8A (8 ports) series are plug and play Ethernet switches with compact IP30 DIN rail enclosure, 6 way panel mounting. Convenient LEDs for Power, (Link / Speed / Activity for each port). Powering options include 12 to 36 VDC or 10 to 24 VAC.

Choose a switch with copper ports, or a combination of copper and fiber ports. Multi-mode fiber models extend range up to 2 km. Single-mode fiber models extend range up to 20 km. All models require an external power supply (sold separately).

The switch ships with 4 panel mount clips giving the user 6 different ways to panel mount the unit.

Features

  • UL/cUL Class I Division 2 Groups A,B,C, and D
  • Shock, vibration, tested
  • Industrial IP30 rated DIN rail case with 6 way panel mount options
  • Dual power inputs, 12 to 36VDC and 10 to 24VAC
  • Operating temperature:-10°C to 60°C (Standard); -40°C to +75°C (W models)
  • 100% burn in testing
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HES5A/8A Series
Product Name Unmanaged Industrial Ethernet Switches
Network Equipment Switch
Form Factor Chassis Mount
Network Media Fiber Optic
Protocol / Network CSMA/CD
Unlock Full Specs
to access all available technical data

Similar Products

Managed Industrial Ethernet Switches - INS-8624 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
ECO Unmanaged - 852-111 - WAGO
Specs
Network Equipment Switch
View Details
5 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details