Shipping Supply, LLC Black Cargo Boxes, 44"" x 18"" x 21"" - 1 EACH SHP-3085

Description
Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 48 gallon capacity.
Description
Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 48 gallon capacity.

Suppliers

Company
Product
Description
Supplier Links
Black Cargo Boxes, 44
Sunnyvale, CA, USA
Black Cargo Boxes, 44"" x 18"" x 21"" - 1 EACH
SHP-3085
Black Cargo Boxes, 44"" x 18"" x 21"" - 1 EACH SHP-3085
Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 48 gallon capacity.

Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 48 gallon capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3085
Product Name Black Cargo Boxes, 44"" x 18"" x 21"" - 1 EACH
Container Type Bin; Box
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details