Shipping Supply, LLC Outside Tuck Mailers, 14 1/2"" x 7 1/4"" x 5"" - 25 EACH PER BUNDLE SHP-2741

Description
Front lock tabs provide secure closure. When assembled, mailer provides double wall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship and store flat in bundle quantities.
Description
Front lock tabs provide secure closure. When assembled, mailer provides double wall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship and store flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
Outside Tuck Mailers, 14 1/2
Sunnyvale, CA, USA
Outside Tuck Mailers, 14 1/2"" x 7 1/4"" x 5"" - 25 EACH PER BUNDLE
SHP-2741
Outside Tuck Mailers, 14 1/2"" x 7 1/4"" x 5"" - 25 EACH PER BUNDLE SHP-2741
Front lock tabs provide secure closure. When assembled, mailer provides double wall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship and store flat in bundle quantities.

Front lock tabs provide secure closure. When assembled, mailer provides double wall protection on 3 sides. Manufactured from strong 200#/ECT-32-B oyster white corrugated. All ship and store flat in bundle quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-2741
Product Name Outside Tuck Mailers, 14 1/2"" x 7 1/4"" x 5"" - 25 EACH PER BUNDLE
Container Type Mailer
Material Cardboard; 200#/ECT-32-B Corrugated
Application Mailing
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details