Shipping Supply, LLC Open Top Bin Boxes, 4"" x 9"" x 4 1/2"" - 50 EACH PER BUNDLE SHP-2866

Description
Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.
Description
Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Suppliers

Company
Product
Description
Supplier Links
Open Top Bin Boxes, 4
Sunnyvale, CA, USA
Open Top Bin Boxes, 4"" x 9"" x 4 1/2"" - 50 EACH PER BUNDLE
SHP-2866
Open Top Bin Boxes, 4"" x 9"" x 4 1/2"" - 50 EACH PER BUNDLE SHP-2866
Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-2866
Product Name Open Top Bin Boxes, 4"" x 9"" x 4 1/2"" - 50 EACH PER BUNDLE
Container Type Bin; Box
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 4350191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 2.36 inch (60 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details