Shipping Supply, LLC Plastic Shelf Bin Boxes, 23 5/8"" x 6 5/8"" x 4"" Red - 8 EACH PER CASE SHP-3134

Description
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number SHP-3158 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8"" x 5 1/2"" x 4"".
Description
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number SHP-3158 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8"" x 5 1/2"" x 4"".

Suppliers

Company
Product
Description
Supplier Links
Plastic Shelf Bin Boxes, 23 5/8
Sunnyvale, CA, USA
Plastic Shelf Bin Boxes, 23 5/8"" x 6 5/8"" x 4"" Red - 8 EACH PER CASE
SHP-3134
Plastic Shelf Bin Boxes, 23 5/8"" x 6 5/8"" x 4"" Red - 8 EACH PER CASE SHP-3134
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number SHP-3158 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8"" x 5 1/2"" x 4"".

Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Divider stock number SHP-3158 or Bin Cups Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8"" x 5 1/2"" x 4"".

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3134
Product Name Plastic Shelf Bin Boxes, 23 5/8"" x 6 5/8"" x 4"" Red - 8 EACH PER CASE
Container Type Bin; Box
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Bins - 3506034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Pp
Height 19.69 inch (500 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details