Shipping Supply, LLC Plastic Shelf Bin Boxes, 11 5/8"" x 11 1/8"" x 4"" Blue - 8 EACH PER CASE SHP-3108

Description
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4"" x 10"" x 4"".
Description
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4"" x 10"" x 4"".

Suppliers

Company
Product
Description
Supplier Links
Plastic Shelf Bin Boxes, 11 5/8
Sunnyvale, CA, USA
Plastic Shelf Bin Boxes, 11 5/8"" x 11 1/8"" x 4"" Blue - 8 EACH PER CASE
SHP-3108
Plastic Shelf Bin Boxes, 11 5/8"" x 11 1/8"" x 4"" Blue - 8 EACH PER CASE SHP-3108
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4"" x 10"" x 4"".

Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 10 1/4"" x 10"" x 4"".

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3108
Product Name Plastic Shelf Bin Boxes, 11 5/8"" x 11 1/8"" x 4"" Blue - 8 EACH PER CASE
Container Type Bin; Box
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details