Shipping Supply, LLC Plastic Shelf Bin Boxes, 17 7/8"" x 11 1/8"" x 4"" Green - 8 EACH PER CASE SHP-3125

Description
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 16 1/2"" x 10"" x 4"".
Description
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 16 1/2"" x 10"" x 4"".

Suppliers

Company
Product
Description
Supplier Links
Plastic Shelf Bin Boxes, 17 7/8
Sunnyvale, CA, USA
Plastic Shelf Bin Boxes, 17 7/8"" x 11 1/8"" x 4"" Green - 8 EACH PER CASE
SHP-3125
Plastic Shelf Bin Boxes, 17 7/8"" x 11 1/8"" x 4"" Green - 8 EACH PER CASE SHP-3125
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 16 1/2"" x 10"" x 4"".

Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 16 1/2"" x 10"" x 4"".

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3125
Product Name Plastic Shelf Bin Boxes, 17 7/8"" x 11 1/8"" x 4"" Green - 8 EACH PER CASE
Container Type Bin; Box
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Storage Boxes - 218581 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details