Shipping Supply, LLC 4"" Corrugated Bin Dividers - 100 EACH PER CASE SHP-3161

Description
Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.
Description
Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Suppliers

Company
Product
Description
Supplier Links
4
Sunnyvale, CA, USA
4"" Corrugated Bin Dividers - 100 EACH PER CASE
SHP-3161
4"" Corrugated Bin Dividers - 100 EACH PER CASE SHP-3161
Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Side flaps fold back to fit snugly into bins. Made from 200#/ECT-32-B oyster white corrugated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3161
Product Name 4"" Corrugated Bin Dividers - 100 EACH PER CASE
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173885 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details