Shipping Supply, LLC Space Age Totes, 18"" x 13"" x 6"" Red - 6 EACH PER CASE SHP-3071

Description
Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.
Description
Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Suppliers

Company
Product
Description
Supplier Links
Space Age Totes, 18
Sunnyvale, CA, USA
Space Age Totes, 18"" x 13"" x 6"" Red - 6 EACH PER CASE
SHP-3071
Space Age Totes, 18"" x 13"" x 6"" Red - 6 EACH PER CASE SHP-3071
Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3071
Product Name Space Age Totes, 18"" x 13"" x 6"" Red - 6 EACH PER CASE
Container Type Tote; Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 1.57 inch (40 mm)
Width 0.6299 inch (16 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details