Shipping Supply, LLC Red Plastic Shelf Bin Boxes 23 5/8"" x 11 1/8"" x 4"" - 6 EACH PER CASE SHP-3142

Description
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8"" x 10"" x 4"".
Description
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8"" x 10"" x 4"".

Suppliers

Company
Product
Description
Supplier Links
Red Plastic Shelf Bin Boxes 23 5/8
Sunnyvale, CA, USA
Red Plastic Shelf Bin Boxes 23 5/8"" x 11 1/8"" x 4"" - 6 EACH PER CASE
SHP-3142
Red Plastic Shelf Bin Boxes 23 5/8"" x 11 1/8"" x 4"" - 6 EACH PER CASE SHP-3142
Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8"" x 10"" x 4"".

Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear hang lock allows for bins to tilt out for complete access to contents when on shelving. Bins are long-lasting, reusable, waterproof and unaffected by grease, oil and most chemicals. Maximize the efficiency of bins by using Bin Dividers. Sold by the individual bin in case quantities. Inside Dimensions: 22 1/8"" x 10"" x 4"".

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3142
Product Name Red Plastic Shelf Bin Boxes 23 5/8"" x 11 1/8"" x 4"" - 6 EACH PER CASE
Container Type Bin; Box
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 472216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details