Zurn Industries LLC Z1198 Z1198

Description
The Zurn Z1198 Large capacity Oil Interceptor with Oil Level Sensor comes with an acid resistant coated interior and exterior fabricated steel oil interceptor, with a fiberglass display box with one green power light, red oil level light, audible alarm, and junction box. This interceptor also comes standard with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle and sediment bucket, horizontal baffle, and vent connections. To view all options, see the Specification Sheet - Z1198 Features And Benefits Oil level sensor 100% steel construction coated with acid resistant epoxy Removable, combination pressure-equalizing/ flow-diffusing baffle sediment bucket
Datasheet
Description
The Zurn Z1198 Large capacity Oil Interceptor with Oil Level Sensor comes with an acid resistant coated interior and exterior fabricated steel oil interceptor, with a fiberglass display box with one green power light, red oil level light, audible alarm, and junction box. This interceptor also comes standard with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle and sediment bucket, horizontal baffle, and vent connections. To view all options, see the Specification Sheet - Z1198 Features And Benefits Oil level sensor 100% steel construction coated with acid resistant epoxy Removable, combination pressure-equalizing/ flow-diffusing baffle sediment bucket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1198 - Z1198 - Zurn Industries LLC
Milwaukee, WI, United States
Z1198
Z1198
Z1198 Z1198
The Zurn Z1198 Large capacity Oil Interceptor with Oil Level Sensor comes with an acid resistant coated interior and exterior fabricated steel oil interceptor, with a fiberglass display box with one green power light, red oil level light, audible alarm, and junction box. This interceptor also comes standard with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle and sediment bucket, horizontal baffle, and vent connections. To view all options, see the Specification Sheet - Z1198 Features And Benefits Oil level sensor 100% steel construction coated with acid resistant epoxy Removable, combination pressure-equalizing/ flow-diffusing baffle sediment bucket

The Zurn Z1198 Large capacity Oil Interceptor with Oil Level Sensor comes with an acid resistant coated interior and exterior fabricated steel oil interceptor, with a fiberglass display box with one green power light, red oil level light, audible alarm, and junction box. This interceptor also comes standard with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle and sediment bucket, horizontal baffle, and vent connections.

To view all options, see the Specification Sheet - Z1198

Features And Benefits

  • Oil level sensor
  • 100% steel construction coated with acid resistant epoxy
  • Removable, combination pressure-equalizing/flow-diffusing baffle sediment bucket
Supplier's Site Datasheet
Z1198 (Canadian Market) - Z1198 - Zurn Industries LLC
Milwaukee, WI, United States
Z1198 (Canadian Market)
Z1198
Z1198 (Canadian Market) Z1198
For Canadian Market Only, The Zurn Z1198 Large Capacity Oil Interceptor with Oil Level Sensor comes with an acid resistant coated interior and exterior fabricated steel oil interceptor, with a fiberglass display box with one green power light, red oil level light, audible alarm, and junction box. This interceptor also comes standard with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle and sediment bucket, horizontal baffle, and vent connections. To view all options, see the Specification Sheet (Canada) - Z1198 Features And Benefits Dura-Coated interior and exterior fabricated steel oil interceptor Large capacity Oil Level Sensor Canadian Market

For Canadian Market Only, The Zurn Z1198 Large Capacity Oil Interceptor with Oil Level Sensor comes with an acid resistant coated interior and exterior fabricated steel oil interceptor, with a fiberglass display box with one green power light, red oil level light, audible alarm, and junction box. This interceptor also comes standard with bronze cleanout plug, visible double wall trap seal, removable combination pressure equalizing/flow diffusing baffle and sediment bucket, horizontal baffle, and vent connections.

To view all options, see the Specification Sheet (Canada) - Z1198

Features And Benefits

  • Dura-Coated interior and exterior fabricated steel oil interceptor
  • Large capacity
  • Oil Level Sensor
  • Canadian Market
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Separators, Classifiers, and Screeners
Product Number Z1198
Product Name Z1198
Equipment Type Other; Solids Interceptor
Unlock Full Specs
to access all available technical data

Similar Products

Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
6 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-6 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 10.58 lbs/hr (48 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
EvoWash Sand Washing Plant - EvoWash 102 - CDE Global Ltd.
Specs
Equipment Type Water / Hydraulic Classifier
Operation Dewatering / Washing / Desliming
Capacity / Throughput 240000 lbs/hr (1.09E6 kg/hr)
View Details