Zurn Industries LLC Z1165 Z1165

Description
The Z1165 100PPM Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing inlet baffle, fixed bottom outlet baffle and visible double wall trap seal. Gasketed non-skid secured cover complete with tie down assembly, and Z1108 flow control fitting. This interceptor also includes acid resistant coated fabricated steel solids interceptor with replaceable filter bags, retainer plate, latched lid, and removable sediment basket. To view all options, see the Specification Sheet - Z1165 Features And Benefits EPA 1664 tested to 100 PPM Includes separate solids interceptor with replaceable filter bags PDI Certified
Datasheet
Description
The Z1165 100PPM Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing inlet baffle, fixed bottom outlet baffle and visible double wall trap seal. Gasketed non-skid secured cover complete with tie down assembly, and Z1108 flow control fitting. This interceptor also includes acid resistant coated fabricated steel solids interceptor with replaceable filter bags, retainer plate, latched lid, and removable sediment basket. To view all options, see the Specification Sheet - Z1165 Features And Benefits EPA 1664 tested to 100 PPM Includes separate solids interceptor with replaceable filter bags PDI Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1165 - Z1165 - Zurn Industries LLC
Milwaukee, WI, United States
Z1165
Z1165
Z1165 Z1165
The Z1165 100PPM Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing inlet baffle, fixed bottom outlet baffle and visible double wall trap seal. Gasketed non-skid secured cover complete with tie down assembly, and Z1108 flow control fitting. This interceptor also includes acid resistant coated fabricated steel solids interceptor with replaceable filter bags, retainer plate, latched lid, and removable sediment basket. To view all options, see the Specification Sheet - Z1165 Features And Benefits EPA 1664 tested to 100 PPM Includes separate solids interceptor with replaceable filter bags PDI Certified

The Z1165 100PPM Grease Interceptor is an acid resistant coated interior and exterior fabricated steel grease interceptor, PDI Rated, with internal air relief by-pass. This interceptor also comes standard with bronze cleanout plug, removable pressure equalizing/flow diffusing inlet baffle, fixed bottom outlet baffle and visible double wall trap seal. Gasketed non-skid secured cover complete with tie down assembly, and Z1108 flow control fitting. This interceptor also includes acid resistant coated fabricated steel solids interceptor with replaceable filter bags, retainer plate, latched lid, and removable sediment basket.

To view all options, see the Specification Sheet - Z1165

Features And Benefits

  • EPA 1664 tested to 100 PPM
  • Includes separate solids interceptor with replaceable filter bags
  • PDI Certified
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Separators, Classifiers, and Screeners
Product Number Z1165
Product Name Z1165
Equipment Type Other; Solids Interceptor
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
10 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-10 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 26.46 lbs/hr (120 kg/hr)
View Details
HSR Indent Cylinder Separator - HSR 12010 - Bratney Companies
Specs
Equipment Type Screener - Drum / Rotary Sifter
Applications Dry / Free Flowing Materials; Food Processing / Grain
Capacity / Throughput 4800 to 24000 lbs/hr (21769 to 108844 kg/hr)
View Details