Zurn Industries LLC Proceptor GMC 100-500 Fiberglass Hydromechanical Grease Interceptor PDI Certified and IAPMO Certified for UPC Proceptor

Description
Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment. IAPMO Certified as a Gravity Grease Interceptor for Uniform Plumbing Code and International Plumbing Code Approval
Description
Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment. IAPMO Certified as a Gravity Grease Interceptor for Uniform Plumbing Code and International Plumbing Code Approval

Suppliers

Company
Product
Description
Supplier Links
Proceptor GMC 100-500 Fiberglass Hydromechanical Grease Interceptor PDI Certified and IAPMO Certified for UPC - Proceptor - Zurn Industries LLC
Milwaukee, WI, United States
Proceptor GMC 100-500 Fiberglass Hydromechanical Grease Interceptor PDI Certified and IAPMO Certified for UPC
Proceptor
Proceptor GMC 100-500 Fiberglass Hydromechanical Grease Interceptor PDI Certified and IAPMO Certified for UPC Proceptor
Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment. IAPMO Certified as a Gravity Grease Interceptor for Uniform Plumbing Code and International Plumbing Code Approval

Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas.

Features And Benefits

  • Lifetime warranty for lowest total cost of ownership
  • Patented flow engineered design for peace of mind regulatory compliance
  • Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups.
  • Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.
  • IAPMO Certified as a Gravity Grease Interceptor for Uniform Plumbing Code and International Plumbing Code Approval
Supplier's Site
2 Manway (All Sizes) - Proceptor - Zurn Industries LLC
Milwaukee, WI, United States
2 Manway (All Sizes)
Proceptor
2 Manway (All Sizes) Proceptor
Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment. IAPMO Certified as a Gravity Grease Interceptor for Uniform Plumbing Code and International Plumbing Code Approval

Proceptor Dual Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas.

Features And Benefits

  • Lifetime warranty for lowest total cost of ownership
  • Patented flow engineered design for peace of mind regulatory compliance
  • Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups.
  • Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.
  • IAPMO Certified as a Gravity Grease Interceptor for Uniform Plumbing Code and International Plumbing Code Approval
Supplier's Site
3 Manway Fiberglass Gravity Oil Interceptor IAPMO Certified for UPC (All Sizes) - Proceptor - Zurn Industries LLC
Milwaukee, WI, United States
3 Manway Fiberglass Gravity Oil Interceptor IAPMO Certified for UPC (All Sizes)
Proceptor
3 Manway Fiberglass Gravity Oil Interceptor IAPMO Certified for UPC (All Sizes) Proceptor
Proceptor Triple Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment. IAPMO Certified as a Gravity Oil , Solids and Sediment Clarifier Interceptor for Uniform Plumbing Code and International Plumbing Code Approval

Proceptor Triple Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas.

Features And Benefits

  • Lifetime warranty for lowest total cost of ownership
  • Patented flow engineered design for peace of mind regulatory compliance
  • Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups.
  • Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.
  • IAPMO Certified as a Gravity Oil , Solids and Sediment Clarifier Interceptor for Uniform Plumbing Code and International Plumbing Code Approval
Supplier's Site
Proceptor GMC Gravity Grease Interceptor (All Sizes) - Proceptor - Zurn Industries LLC
Milwaukee, WI, United States
Proceptor GMC Gravity Grease Interceptor (All Sizes)
Proceptor
Proceptor GMC Gravity Grease Interceptor (All Sizes) Proceptor
Proceptor Single Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.

Proceptor Single Manway Fiberglass Gravity Grease Interceptors are engineered to deliver market leading separation and capture wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas.

Features And Benefits

  • Lifetime warranty for lowest total cost of ownership
  • Patented flow engineered design for peace of mind regulatory compliance
  • Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups.
  • Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.
Supplier's Site
Proceptor SMC 50-1500 Fiberglass Gravity Solids and Sediment Interceptor for IPC - Proceptor - Zurn Industries LLC
Milwaukee, WI, United States
Proceptor SMC 50-1500 Fiberglass Gravity Solids and Sediment Interceptor for IPC
Proceptor
Proceptor SMC 50-1500 Fiberglass Gravity Solids and Sediment Interceptor for IPC Proceptor
Proceptor Single Manway Fiberglass Solids and Sediment Interceptors are engineered to deliver market leading separation and capture of wastewater solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.

Proceptor Single Manway Fiberglass Solids and Sediment Interceptors are engineered to deliver market leading separation and capture of wastewater solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas.

Features And Benefits

  • Lifetime warranty for lowest total cost of ownership
  • Patented flow engineered design for peace of mind regulatory compliance
  • Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups.
  • Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.
Supplier's Site
Proceptor GMC 50-300 CSA Fiberglass Hydromechanical Grease Interceptor CSA Certified - Proceptor - Zurn Industries LLC
Milwaukee, WI, United States
Proceptor GMC 50-300 CSA Fiberglass Hydromechanical Grease Interceptor CSA Certified
Proceptor
Proceptor GMC 50-300 CSA Fiberglass Hydromechanical Grease Interceptor CSA Certified Proceptor
Proceptor Fiberglass Hydromechanical Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment. CSA Certified under B 481.1 as a Hydromechanical Grease Interceptor

Proceptor Fiberglass Hydromechanical Grease Interceptors are engineered to deliver market leading separation and capture of wastewater grease, food solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas.

Features And Benefits

  • Lifetime warranty for lowest total cost of ownership
  • Patented flow engineered design for peace of mind regulatory compliance
  • Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups.
  • Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.
  • CSA Certified under B 481.1 as a Hydromechanical Grease Interceptor
Supplier's Site
Single Manway Fiberglass Gravity Oil Interceptor for IPC (All Sizes) - Proceptor - Zurn Industries LLC
Milwaukee, WI, United States
Single Manway Fiberglass Gravity Oil Interceptor for IPC (All Sizes)
Proceptor
Single Manway Fiberglass Gravity Oil Interceptor for IPC (All Sizes) Proceptor
Proceptor Single Manway Fiberglass Gravity Oil Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas. Features And Benefits Lifetime warranty for lowest total cost of ownership Patented flow engineered design for peace of mind regulatory compliance Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups. Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.

Proceptor Single Manway Fiberglass Gravity Oil Interceptors are engineered to deliver market leading separation and capture of wastewater hydrocarbon oil, solids and sediment. The patented fiberglass design is simple to clean and maintain, and is backed by a no-nonsense lifetime warranty against failure due to corrosion or cracking. Lightweight fiberglass construction can be easily installed in all applications, including free-standing above ground, in kitchen, or buried in landscaped or traffic load areas.

Features And Benefits

  • Lifetime warranty for lowest total cost of ownership
  • Patented flow engineered design for peace of mind regulatory compliance
  • Smooth fiberglass construction for fast and simple cleaning and maintenance. Eliminates scraping or pressure cleaning to remove build-ups.
  • Lightweight fiberglass construction for easy installation in above ground or buried installations. Easy to place without need for special cranes or equipment.
Supplier's Site

Technical Specifications

  Zurn Industries LLC
Product Category Separators, Classifiers, and Screeners
Product Number Proceptor
Product Name Proceptor GMC 100-500 Fiberglass Hydromechanical Grease Interceptor PDI Certified and IAPMO Certified for UPC
Equipment Type Other; Solids Interceptor
Unlock Full Specs
to access all available technical data

Similar Products

Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
24 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-24 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 159 lbs/hr (720 kg/hr)
View Details
Inline Magnet for Free-fall Applications - MAGBOX MXP - Sesotec GmbH
Specs
Equipment Type Magnetic Separator
Applications Dry / Free Flowing Materials
View Details