Zurn Industries LLC Steel Grease Trap GT2700-100-4NH

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Grease Trap - GT2700-100-4NH - Zurn Industries LLC
Milwaukee, WI, United States
Steel Grease Trap
GT2700-100-4NH
Steel Grease Trap GT2700-100-4NH
Designed to withstand years of use in high-demand environments, Zurn’s GT2700 series interceptor ensures only clean water will flow into your plumbing. It traps grease inside the unit without risk of corrosion, clogging or cross contamination. If you run a restaurant or operate a commercial kitchen, this solution will keep grease from building up in your pipes and your business turning out quality service as usual. To view all options, see the Specification Sheet - GT2700 Features And Benefits Dura-Coated fabricated steel construction prevents corrosion, extending product life under hard, high demand conditions Secured, slip resistant cover with center tie down assembly stops odors from escaping Flow diffusing baffle, integral trap, and external vented inlet flow control effectively separate grease PDI certification meets the most rigorous standards and environments Furnished with 4” No-Hub inlet and outlet as standard connections Able to handle 100 gallons of water per minute during maximum flow; the appliance has the capacity to hold 200 pounds of grease

Designed to withstand years of use in high-demand environments, Zurn’s GT2700 series interceptor ensures only clean water will flow into your plumbing. It traps grease inside the unit without risk of corrosion, clogging or cross contamination. If you run a restaurant or operate a commercial kitchen, this solution will keep grease from building up in your pipes and your business turning out quality service as usual.

To view all options, see the Specification Sheet - GT2700

Features And Benefits

  • Dura-Coated fabricated steel construction prevents corrosion, extending product life under hard, high demand conditions
  • Secured, slip resistant cover with center tie down assembly stops odors from escaping
  • Flow diffusing baffle, integral trap, and external vented inlet flow control effectively separate grease
  • PDI certification meets the most rigorous standards and environments
  • Furnished with 4” No-Hub inlet and outlet as standard connections
  • Able to handle 100 gallons of water per minute during maximum flow; the appliance has the capacity to hold 200 pounds of grease
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Separators, Classifiers, and Screeners
Product Number GT2700-100-4NH
Product Name Steel Grease Trap
Equipment Type Other; Solids Interceptor
Unlock Full Specs
to access all available technical data

Similar Products

VDSS Series 16 Inch (in) Inlet and Discharge Size Separator - VDSS-16 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Vibratory Round Separator, Gyra-Vib® MR Series -  - Midwestern Industries, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Deagglomerating / Sifting; Dewatering / Washing / Desliming
View Details
EvoWash Sand Washing Plant - EvoWash 101 - CDE Global Ltd.
Specs
Equipment Type Water / Hydraulic Classifier
Operation Dewatering / Washing / Desliming
Capacity / Throughput 200000 lbs/hr (907029 kg/hr)
View Details