NKK Switches Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact... | |
| JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force... | |
| JF-Series Ultra-Thin Process Sealed Tactiles Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short... | |
| JL-Series Illuminated Ultra-Thin Tactile Switches Bright, full-face illumination with choice of red, green, or amber LEDs. Multiple LED arrays and interior reflectors enhance illumination of the large, .75" (19mm) square... | |
| SB4011-Series Miniature Pushbutton Switches Optional caps in different colors to vary appearance as needed. Low operating force for easy actuation. Rear panel bushing mount with compact behind-panel dimension. Internal anti-jamming... | |
| YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback... | |
| Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C... |
| << Prev |