The LB series is a standard size snap-in pushbutton with a square housing, silver contacts rated for 3A at 125V AC or 250V AC, or 3A at 30V DC, and gold contacts rated for 0.4VA at 28V AC/DC maximum. It features solder lug and .110" quick connect terminals, nonshorting contact timing, and a mechanical life of 1,000,000 operations for momentary circuits. The housing is glass fiber reinforced polyamide (UL94V-0), with an operating temperature range of -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. It has a pretravel and overtravel of 1.5mm each, totaling 3.0mm, and a nominal operating force of 4.41N. Panel-sealed models meet IP65 of IEC60529. Illumination options include single and bicolor LEDs in various colors. The part number LB15SKW01-A is not listed, but the series characteristics apply.
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 3A, 250V, PRODUCT RANGE ,CONTACT CONFIGURATION SPDT, SWITCH OPERATION ON-(ON), CONTACT CURRENT MAX 3A, CONTACT VOLTAGE AC NOM 250V, ILLUMINATION COLOR ,CONTACT VOLTAGE DC NOM 30V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches SPDT W/BLK CAP
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | LB15SKW01-A | 360-3912-ND | LB15SKW01-A | 2300-LB15SKW01-A | LB15SKW01-A | 109682896 | LB15SKW01-A |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |