Moxa Inc. 2.4 and 5 GHz WLAN Antenna ANT-WDB-ANF-0407

Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range
Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range

Suppliers

Company
Product
Description
Supplier Links
2.4 and 5 GHz WLAN Antenna - ANT-WDB-ANF-0407 - Moxa Inc.
Brea, CA, USA
2.4 and 5 GHz WLAN Antenna
ANT-WDB-ANF-0407
2.4 and 5 GHz WLAN Antenna ANT-WDB-ANF-0407
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range

• High-gain antenna to enhance performance
• Waterproof N-type connector
• Lightweight
• Compact form factor
• Pole-mounting support
• Housing provides IP65 protection
• -40 to -80˚C operating temperature range

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Antennas
Product Number ANT-WDB-ANF-0407
Product Name 2.4 and 5 GHz WLAN Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 4 to 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195767-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 5G, GPS
Polarization Right Hand Circular
Primary Frequency Range 1572.0 to 1578.0 MHz
View Details
5 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers