Moxa Inc. GSM/GPRS Cellular Antenna ANT-CQB-ASM-01

Description
Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain max. 1dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° Length 3.3 mm length Weight 10 g Connector Type SMA (male)
Description
Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain max. 1dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° Length 3.3 mm length Weight 10 g Connector Type SMA (male)

Suppliers

Company
Product
Description
Supplier Links
GSM/GPRS Cellular Antenna - ANT-CQB-ASM-01 - Moxa Inc.
Brea, CA, USA
GSM/GPRS Cellular Antenna
ANT-CQB-ASM-01
GSM/GPRS Cellular Antenna ANT-CQB-ASM-01
Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain max. 1dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° Length 3.3 mm length Weight 10 g Connector Type SMA (male)

Frequency Range

850/900/1800/1900 MHz

Antenna Type

Omni-directional

Antenna Gain

max. 1dBi

Impedance

50 ohms

Polarization

Linear

HPBW/Horizontal

360°

Length

3.3 mm length

Weight

10 g

Connector Type

SMA (male)
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Antennas
Product Number ANT-CQB-ASM-01
Product Name GSM/GPRS Cellular Antenna
Applications Cellular or PCS Terminal
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 850.0 to 1900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM & GPRS Antennas - 1248710 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details