Moxa Inc. 2.4GHz WLAN Antenna ANT-WSB-PNF-12

Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protected housing • -40 to -80˚C operating temperature range
Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protected housing • -40 to -80˚C operating temperature range

Suppliers

Company
Product
Description
Supplier Links
2.4GHz WLAN Antenna - ANT-WSB-PNF-12 - Moxa Inc.
Brea, CA, USA
2.4GHz WLAN Antenna
ANT-WSB-PNF-12
2.4GHz WLAN Antenna ANT-WSB-PNF-12
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protected housing • -40 to -80˚C operating temperature range

• High-gain antenna to enhance performance
• Waterproof N-type connector
• Lightweight
• Compact form factor
• Pole-mounting support
• IP65 protected housing
• -40 to -80˚C operating temperature range

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Antennas
Product Number ANT-WSB-PNF-12
Product Name 2.4GHz WLAN Antenna
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Linear
Primary Frequency Range 2400.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2823595-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details