• High-gain antenna to enhance performance
• Waterproof N-type connector
• Lightweight
• Compact form factor
• Pole-mounting support
• Housing provides IP65 protection
• -40 to -80˚C operating temperature range
| Moxa Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-WDB-PNF-1518 |
| Product Name | 2.4 and 5 GHz WLAN Antenna |
| Applications | Modem or Wireless Network |
| Pattern Type | Directional |
| Polarization | Linear |
| Primary Frequency Range | 2400.0 to 5000.0 MHz |
| Gain | 15 to 18 dB |