Moxa Inc. 2.4GHz WLAN Antenna ANT-WSB-PNF-18

Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range
Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range

Suppliers

Company
Product
Description
Supplier Links
2.4GHz WLAN Antenna - ANT-WSB-PNF-18 - Moxa Inc.
Brea, CA, USA
2.4GHz WLAN Antenna
ANT-WSB-PNF-18
2.4GHz WLAN Antenna ANT-WSB-PNF-18
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range

• High-gain antenna to enhance performance
• Waterproof N-type connector
• Lightweight
• Compact form factor
• Pole-mounting support
• Housing provides IP65 protection
• -40 to -80˚C operating temperature range

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Antennas
Product Number ANT-WSB-PNF-18
Product Name 2.4GHz WLAN Antenna
Applications Modem or Wireless Network
Pattern Type Directional
Polarization Linear
Primary Frequency Range 2400.0 MHz
Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2115-NN01-104CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details