Moxa Inc. UMTS/HSDPA/WCDMA Cellular Antenna ANT-WCDMA-ANF-00

Description
Frequency Range 850/900/1800/1900/21 00 MHz Operating Frequency Omni-directional Antenna Gain 0 dBi Impedance 50±5 ohms Polarization Linear HPBW/Horizontal 360° HPBW/Vertical 40° V.S.W.R. 1 : 1.5 Max. Length 420mm Weight 430 g Connector Type N Type Female
Description
Frequency Range 850/900/1800/1900/21 00 MHz Operating Frequency Omni-directional Antenna Gain 0 dBi Impedance 50±5 ohms Polarization Linear HPBW/Horizontal 360° HPBW/Vertical 40° V.S.W.R. 1 : 1.5 Max. Length 420mm Weight 430 g Connector Type N Type Female

Suppliers

Company
Product
Description
Supplier Links
UMTS/HSDPA/WCDMA Cellular Antenna - ANT-WCDMA-ANF-00 - Moxa Inc.
Brea, CA, USA
UMTS/HSDPA/WCDMA Cellular Antenna
ANT-WCDMA-ANF-00
UMTS/HSDPA/WCDMA Cellular Antenna ANT-WCDMA-ANF-00
Frequency Range 850/900/1800/1900/21 00 MHz Operating Frequency Omni-directional Antenna Gain 0 dBi Impedance 50±5 ohms Polarization Linear HPBW/Horizontal 360° HPBW/Vertical 40° V.S.W.R. 1 : 1.5 Max. Length 420mm Weight 430 g Connector Type N Type Female

Frequency Range

850/900/1800/1900/2100 MHz

Operating Frequency

Omni-directional

Antenna Gain

0 dBi

Impedance

50±5 ohms

Polarization

Linear

HPBW/Horizontal

360°

HPBW/Vertical

40°

V.S.W.R.

1 : 1.5 Max.

Length

420mm

Weight

430 g

Connector Type

N Type Female
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Antennas
Product Number ANT-WCDMA-ANF-00
Product Name UMTS/HSDPA/WCDMA Cellular Antenna
Applications Cellular or PCS Terminal
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 850.0 to 2100.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 4dBi Adhesive Sticker Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-WCS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 800.0 to 2100.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers