Moxa Inc. 5 GHz WLAN Antenna ANT-WSB5-ANF-12

Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range
Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range

Suppliers

Company
Product
Description
Supplier Links
5 GHz WLAN Antenna - ANT-WSB5-ANF-12 - Moxa Inc.
Brea, CA, USA
5 GHz WLAN Antenna
ANT-WSB5-ANF-12
5 GHz WLAN Antenna ANT-WSB5-ANF-12
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range

• High-gain antenna to enhance performance
• Waterproof N-type connector
• Lightweight
• Compact form factor
• Pole-mounting support
• Housing provides IP65 protection
• -40 to -80˚C operating temperature range

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Antennas
Product Number ANT-WSB5-ANF-12
Product Name 5 GHz WLAN Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 5000.0 MHz
Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Multi-Band Antennas - 1248876 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details