Moxa Inc. 2.4 and 5 GHz WLAN Antenna ANT-WDB-ANF-0609

Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range
Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range

Suppliers

Company
Product
Description
Supplier Links
2.4 and 5 GHz WLAN Antenna - ANT-WDB-ANF-0609 - Moxa Inc.
Brea, CA, USA
2.4 and 5 GHz WLAN Antenna
ANT-WDB-ANF-0609
2.4 and 5 GHz WLAN Antenna ANT-WDB-ANF-0609
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range

• High-gain antenna to enhance performance
• Waterproof N-type connector
• Lightweight
• Compact form factor
• Pole-mounting support
• Housing provides IP65 protection
• -40 to -80˚C operating temperature range

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Antennas
Product Number ANT-WDB-ANF-0609
Product Name 2.4 and 5 GHz WLAN Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 6 to 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
GPS/GLONASS/IRNSS L1+L2+L5 Magnetic Antenna For Car With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GPGLIRM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1176.5 to 1602.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details