Moxa Inc. 2.4GHz WLAN Antenna ANT-WSB-ANF-09

Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protected housing • -40 to -80˚C operating temperature range
Description
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protected housing • -40 to -80˚C operating temperature range

Suppliers

Company
Product
Description
Supplier Links
2.4GHz WLAN Antenna - ANT-WSB-ANF-09 - Moxa Inc.
Brea, CA, USA
2.4GHz WLAN Antenna
ANT-WSB-ANF-09
2.4GHz WLAN Antenna ANT-WSB-ANF-09
• High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protected housing • -40 to -80˚C operating temperature range

• High-gain antenna to enhance performance
• Waterproof N-type connector
• Lightweight
• Compact form factor
• Pole-mounting support
• IP65 protected housing
• -40 to -80˚C operating temperature range

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Antennas
Product Number ANT-WSB-ANF-09
Product Name 2.4GHz WLAN Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers