InspectorTools Precision with Programmable 200 Watt Output DC Power Supply EX382280

Description
Precision with Programmable 200 Watt Output DC Power Supply Features High resolution (1mV and 1mA) user programmable output Selectable constant Voltage or Current modes 0 to 60 second programmable overload delay timer Storage/Recall memory High stability with low ripple and noise Bi-directional PC interface commands allow setup and readback using Windows® HyperTerminal or similar programs
Description
Precision with Programmable 200 Watt Output DC Power Supply Features High resolution (1mV and 1mA) user programmable output Selectable constant Voltage or Current modes 0 to 60 second programmable overload delay timer Storage/Recall memory High stability with low ripple and noise Bi-directional PC interface commands allow setup and readback using Windows® HyperTerminal or similar programs

Suppliers

Company
Product
Description
Supplier Links
Precision with Programmable 200 Watt Output DC Power Supply - EX382280 - InspectorTools
Ventura, CA, USA
Precision with Programmable 200 Watt Output DC Power Supply
EX382280
Precision with Programmable 200 Watt Output DC Power Supply EX382280
Precision with Programmable 200 Watt Output DC Power Supply Features High resolution (1mV and 1mA) user programmable output Selectable constant Voltage or Current modes 0 to 60 second programmable overload delay timer Storage/Recall memory High stability with low ripple and noise Bi-directional PC interface commands allow setup and readback using Windows® HyperTerminal or similar programs

Precision with Programmable 200 Watt Output DC Power Supply


Features


  • High resolution (1mV and 1mA) user programmable output
  • Selectable constant Voltage or Current modes
  • 0 to 60 second programmable overload delay timer
  • Storage/Recall memory
  • High stability with low ripple and noise
  • Bi-directional PC interface commands allow setup and readback using Windows® HyperTerminal or similar programs
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Power Supplies
Product Number EX382280
Product Name Precision with Programmable 200 Watt Output DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Voltage Inverter - 225778190 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type DC/AC Inverter
AC Output Voltage 460.0 volts
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details