Acme Chip Technology Co., Limited Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 5W AC-DC POWER SUPPLY | |
| 5W AC-DC PWR SUPPLY UL/TUV/CE | |
| AC/DC CONVERTER 12V 25W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 15V 20W | |
| AC/DC CONVERTER 15V 5W | |
| AC/DC CONVERTER 18V 5W | |
| AC/DC CONVERTER 24V 12W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 25W | |
| AC/DC CONVERTER 24V 5W | |
| AC/DC CONVERTER 3.3V 20W | |
| AC/DC CONVERTER 3.3V 5W | |
| AC/DC CONVERTER 48V 10W | |
| AC/DC CONVERTER 48V 25W | |
| AC/DC CONVERTER 48V 60W | |
| AC/DC CONVERTER 500W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 20W | |
| AC/DC CONVERTER 9V 10W | |
| AC/DC CONVERTER 9V 12W | |
| AC/DC CONVERTER 9V 15W | |
| AC/DC CONVERTER 9V 20W | |
| AC/DC CONVERTER 9V 5W | |
| AC/DC CONVERTER | |
| AC/DC DIGITAL PLATFORM | |
| ADVANCED QUASI-RESONANT OFFLINE |
| << Prev |