Acme Chip Technology Co., Limited Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.1A, 113KHZ SWITCHING FREQ-MAX | |
| 10 W (85-265 VAC) | |
| 1000V FIXED FREQUENCY OFF-LINE R | |
| 10W 12V BOARD LEVEL THROUGH HOLE | |
| 10W 24V BOARD LEVEL THROUGH HOLE | |
| 10W 5V BOARD LEVEL THROUGH HOLE | |
| 10W Dual Output Encapsulated PCB | |
| 10W Medical Ultraminiature Encap | |
| 10W Ultraminiature Encapsulated | |
| 115 W (85-265 VAC) | |
| 12 W (85-265 VAC) | |
| 120 W, 600 V | |
| 135 W (85-265 VAC) | |
| 15W Ultraminiature Encapsulated | |
| 170 W (85-265 VAC) | |
| 1700 V 45 W (85-670 V AC) | |
| 1700 V 65 W (85-670 V AC) | |
| 180 W (85-265 VAC) | |
| 1W AC-DC POWER SUPPLY 85-305VAC | |
| 1W AC-DC POWER SUPPLY WITH ZERO | |
| 20 W (85-265 VAC) | |
| 200 W (85-265 VAC) | |
| 220 W (85-265 VAC) | |
| 220 W, 600 V | |
| 23W 650V (85-265 VAC) | |
| 25 W (85-265 VAC) | |
| 28W 650V (85-265 VAC) | |
| 30 W (85-265 VAC) | |
| 33 W (85-265 VAC) | |
| 36 W (85-265 VAC) | |
| 40 W (85-265 VAC) | |
| 45 W (85-265 VAC) | |
| 485 MA (MDCM) 775 MA (CCM) | |
| 5.5 W (85-265 VAC) | |
| 50 W (85-265 VAC) | |
| 55 W (85-265 VAC) | |
| 5W Medical Ultraminiature Encaps | |
| 5W Ultraminiature Encapsulated S | |
| 60 W (85-265 VAC) | |
| 600 MA (MDCM) 1000 MA (CCM) | |
| 65 W (85-265 VAC) | |
| 70 W (85-265 VAC) | |
| 700V INTEGRATED POWER SWITCH FOR | |
| 75 W (85-265 VAC) | |
| 80 W, 600 V | |
| 85 W (85-265 VAC) | |
| 90 W (85-265 VAC) | |
| 900V FIXED FREQUENCY OFF-LINE RE | |
| 900V, FIXED-FREQUENCY, EMI-OPTIM | |
| AC DC CONVERTER 25W 12VDC | |
| AC DC CONVERTERS 150W 1 OUTPUT 1 | |
| AC DC CONVERTERS 150W 1 OUTPUT 2 | |
| AC DC CONVERTERS 150W 1 OUTPUT 4 | |
| AC DC CONVERTERS 150W 1 OUTPUT 5 | |
| AC DC POWER 24V T/H | |
| AC/DC CONVERTER +/-12V 10W | |
| AC/DC CONVERTER +/-15V 10W | |
| AC/DC CONVERTER 12V 10W | |
| AC/DC CONVERTER 12V 15W | |
| AC/DC CONVERTER 12V 25W | |
| AC/DC CONVERTER 12V 2W | |
| AC/DC CONVERTER 12V 30W | |
| AC/DC CONVERTER 12V 3W | |
| AC/DC CONVERTER 12V 40W | |
| AC/DC CONVERTER 12V 46W | |
| AC/DC CONVERTER 12V 4W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 12V 60W | |
| AC/DC CONVERTER 14V 4W | |
| AC/DC CONVERTER 15V 10W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 15V 20W | |
| AC/DC CONVERTER 15V 25W | |
| AC/DC CONVERTER 15V 2W | |
| AC/DC CONVERTER 15V 30W | |
| AC/DC CONVERTER 15V 3W | |
| AC/DC CONVERTER 15V 40W | |
| AC/DC CONVERTER 15V 45W | |
| AC/DC CONVERTER 15V 4W | |
| AC/DC CONVERTER 15V 5W | |
| AC/DC CONVERTER 15V 60W | |
| AC/DC CONVERTER 15V 85W | |
| AC/DC CONVERTER 18V 5W | |
| AC/DC CONVERTER 24V 10W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 25W | |
| AC/DC CONVERTER 24V 2W | |
| AC/DC CONVERTER 24V 30W | |
| AC/DC CONVERTER 24V 3W | |
| AC/DC CONVERTER 24V 40W | |
| AC/DC CONVERTER 24V 46W | |
| AC/DC CONVERTER 24V 4W | |
| AC/DC CONVERTER 24V 5W | |
| AC/DC CONVERTER 24V 90W | |
| AC/DC CONVERTER 3.3V 1.7W | |
| AC/DC CONVERTER 3.3V 15W | |
| AC/DC CONVERTER 3.3V 20W | |
| AC/DC CONVERTER 3.3V 23W | |
| AC/DC CONVERTER 3.3V 25W | |
| AC/DC CONVERTER 3.3V 2W | |
| AC/DC CONVERTER 3.3V 30W | |
| AC/DC CONVERTER 3.3V 4.1W | |
| AC/DC CONVERTER 3.3V 4W | |
| AC/DC CONVERTER 3.3V 5W | |
| AC/DC CONVERTER 30V 40W | |
| AC/DC CONVERTER 36V 30W | |
| AC/DC CONVERTER 385V 1540W | |
| AC/DC CONVERTER 48V 30W | |
| AC/DC CONVERTER 48V 40W | |
| AC/DC CONVERTER 48V 45W | |
| AC/DC CONVERTER 48V 60W | |
| AC/DC CONVERTER 48V 90W | |
| AC/DC CONVERTER 5.1V 51W | |
| AC/DC CONVERTER 58V 40W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 18W | |
| AC/DC CONVERTER 5V 1W | |
| AC/DC CONVERTER 5V 2.5W | |
| AC/DC CONVERTER 5V 25W | |
| AC/DC CONVERTER 5V 2W | |
| AC/DC CONVERTER 5V 30W | |
| AC/DC CONVERTER 5V 3W | |
| AC/DC CONVERTER 5V 40W | |
| AC/DC CONVERTER 5V 4W | |
| AC/DC CONVERTER 5V 5W | |
| AC/DC CONVERTER 8V 4W | |
| AC/DC CONVERTER 9V 15W | |
| AC/DC CONVERTER 9V 2W | |
| AC/DC CONVERTER 9V 30W | |
| AC/DC CONVERTER 9V 3W | |
| AC/DC CONVERTER 9V 4W | |
| AC/DC CONVERTER 9V 5W | |
| ENCLOSED AC DC CONVERTER 1 OUT | |
| ENCLOSED AC DC CONVERTER 1 OUTOU | |
| ENCLOSED AC DC CONVERTER 10W 1 O | |
| ENCLOSED AC DC CONVERTER 11.55W | |
| ENCLOSED AC DC CONVERTER 15.5W 1 | |
| ENCLOSED AC DC CONVERTER 18.9W 1 | |
| ENCLOSED AC DC CONVERTER 19.2W 1 | |
| ENCLOSED AC DC CONVERTER 19.5W 1 | |
| ENCLOSED AC DC CONVERTER 19.68W | |
| ENCLOSED AC DC CONVERTER 2 OUTOU | |
| ENCLOSED AC DC CONVERTER 20.4W 1 | |
| ENCLOSED AC DC CONVERTER 35W 1 O | |
| ENCLOSED AC DC CONVERTER 4.12W 1 | |
| ENCLOSED AC DC CONVERTER 4.95W 1 | |
| ENCLOSED AC DC CONVERTER 40W 1 O | |
| ENCLOSED AC DC CONVERTER 5.04W 1 | |
| ENCLOSED AC DC CONVERTER 5.52W 1 | |
| ENCLOSED AC DC CONVERTER 50W 1 O | |
| ENCLOSED AC DC CONVERTER 5W 1 OU | |
| ENCLOSED AC DC CONVERTER 60W 1 O | |
| ENCLOSED AC DC CONVERTER 8.6W 1 | |
| ENCLOSED AC DC CONVERTERS 1 OUTP | |
| FAN6300 - SWITCHING CONTROLLER | |
| FIXED FREQUENCY FLYBACK CONTROLL | |
| FIXED-FREQUENCY FLYBACK CONTROLL | |
| FIXED-FREQUENCY FLYBACK REGULATO | |
| FIXED-FREQUENCY, EMI OPTIMIZED F | |
| FIXED-FREQUENCY, EMI-OPTIMIZED F | |
| FLYBACK CONTROLLER WITH INTEGRAT | |
| FLYBACK REGULATOR | |
| FULL-FEATURED FLYBACK REGULATOR | |
| IC OFFLINE SW FLBACK INSOP-24D | |
| IC OFFLINE SW HALF-BRDG 16SOIC | |
| IC OFFLINE SWITCH 10SOIC | |
| IC OFFLINE SWITCH 10WDFN | |
| IC OFFLINE SWITCH 8DFN | |
| IC OFFLINE SWITCH FLYBACK 8DSO | |
| IC OFFLINE SWITCH FLYBACK 8SO | |
| IC OFFLINE SWITCH MULT TOP 7DIP | |
| IC OFFLINE SWITCH MULT TOP 8DIP | |
| IC OFFLINE SWITCH MULT TOP 8SO | |
| IC OFFLINE SWITCH | |
| INNOSWITCH3-AQ 1700V 50W | |
| INNOSWITCH3-AQ 1700V 70W | |
| INNOSWITCH3-TN 10 W 85-265 VAC | |
| INNOSWITCH3-TN 12 W 85-265 VAC | |
| INNOSWITCH3-TN 16 W 85-265 VAC | |
| LINKSWITCH-TN2Q 750V 850MA | |
| NRFND: FOR NEW DESIGNS, RECOMMEN | |
| OPEN FRAME AC DC CONVERTER 1 OUT | |
| OPEN FRAME AC DC CONVERTER 2 OUT | |
| OPEN FRAME AC DC CONVERTER 3 OUT | |
| OPEN FRAME AC DC CONVERTERS 1 OU | |
| OPEN FRAME AC DC CONVERTERS 15W | |
| PEAK CURRENT CONTROL FLYBACK CON | |
| PROTOTYPE | |
| QUASI-RESONANT FLYBACK CONTROLLE | |
| RESONANT HALF-BRIDGE CONTROLLER | |
| SAFETY ISOLATION & SR CONTROLLER | |
| SWITCHING REGULATOR | |
| VARIABLE OFF TIME CONTROLLER |
| << Prev | Next >> |