3M 7000005872 Water Activated Paper Tape Rolls
Category: Sealing & Bonding Tape
Manufacturer: 3M
Series: Scotch®
Thickness: 45 mil
Voltage Rating: 600VDC
Temperature range: 176°F (80°C) to 0°F (-18°C)
Dielectric Strength: 300VDC/mil
Seals high-voltage cables and accessories
Built-in vinyl backing for fast application and abrasion resistance
Use for moisture-sealing electrical connections on automotive applications
Excellent resistance to abrasion, moisture, alkalies, acid copper corrosion, and varying weather conditions
Water activated, self-fusing rubber-based thin insulating mastic material
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
3M 7000005872 Water Activated Paper Tape Rolls
Category: Sealing & Bonding Tape
Manufacturer: 3M
Series: Scotch®
Thickness: 45 mil
Voltage Rating: 600VDC
Temperature range: 176°F (80°C) to 0°F (-18°C)
Dielectric Strength: 300VDC/mil
Seals high-voltage cables and accessories
Built-in vinyl backing for fast application and abrasion resistance
Use for moisture-sealing electrical connections on automotive applications
Excellent resistance to abrasion, moisture, alkalies, acid copper corrosion, and varying weather conditions
Water activated, self-fusing rubber-based thin insulating mastic material
3M 7000005872 Water Activated Paper Tape Rolls
Category: Sealing & Bonding Tape
Manufacturer: 3M
Series: Scotch®
Thickness: 45 mil
Voltage Rating: 600VDC
Temperature range: 176°F (80°C) to 0°F (-18°C)
Dielectric Strength: 300VDC/mil
Seals high-voltage cables and accessories
Built-in vinyl backing for fast application and abrasion resistance
Use for moisture-sealing electrical connections on automotive applications
Excellent resistance to abrasion, moisture, alkalies, acid copper corrosion, and varying weather conditions
Water activated, self-fusing rubber-based thin insulating mastic material
3M 7000005872 Water Activated Paper Tape Rolls
Category: Sealing & Bonding Tape
Manufacturer: 3M
Series: Scotch®
Thickness: 45 mil
Voltage Rating: 600VDC
Temperature range: 176°F (80°C) to 0°F (-18°C)
Dielectric Strength: 300VDC/mil
Seals high-voltage cables and accessories
Built-in vinyl backing for fast application and abrasion resistance
Use for moisture-sealing electrical connections on automotive applications
Excellent resistance to abrasion, moisture, alkalies, acid copper corrosion, and varying weather conditions
Water activated, self-fusing rubber-based thin insulating mastic material
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Industrial Sealants
Product Number
20976
Product Name
3M Scotch® Electrical Moisture Sealant 7000005872 2-1/2" Wide, 10' Roll