E-SWITCH, INC.
PV9F2V0SS-341 -- E-SWITCH ANTI-VANDAL SWITCH, 2A, 48VDC, DPDT, ON-(ON), OFF-(ON), BLUE, PVDC9F2VDC0SS-341
E-Switch, Inc.
E-Switch Anti-Vandal Switch, 2A, 48VDC, DPDT, On-(On), Off-(On), Blue, PVDC9F2VDC0SS-341
PV9F2V0SS-341
Description
E-Switch Anti-Vandal Switch PV9F2V0SS-341
Category: Anti-vandal Switches
Manufacturer: E-Switch
Ratings: 2A 48VDC
Dielectric strength: 2,000VAC min for 1 minute
Operating temperature: -4°F (-20°C) to 131°F (55°C)
Electrical life: 50,000 cycles
Ingress protection: IP65
Illumination voltage: Base voltage 2.8V
Request a Quote
Email Supplier
Datasheet
Description
E-Switch Anti-Vandal Switch PV9F2V0SS-341
Category: Anti-vandal Switches
Manufacturer: E-Switch
Ratings: 2A 48VDC
Dielectric strength: 2,000VAC min for 1 minute
Operating temperature: -4°F (-20°C) to 131°F (55°C)
Electrical life: 50,000 cycles
Ingress protection: IP65
Illumination voltage: Base voltage 2.8V
Request a Quote
Email Supplier
Datasheet
Suppliers
E-Switch Anti-Vandal Switch, 2A, 48VDC, DPDT, On-(On), Off-(On), Blue, PVDC9F2VDC0SS-341
43366
E-Switch Anti-Vandal Switch PV9F2V0SS-341
Category: Anti-vandal Switches
Manufacturer: E-Switch
Ratings: 2A 48VDC
Dielectric strength: 2,000VAC min for 1 minute
Operating temperature: -4°F (-20°C) to 131°F (55°C)
Electrical life: 50,000 cycles
Ingress protection: IP65
Illumination voltage: Base voltage 2.8V
- E-Switch Anti-Vandal Switch PV9F2V0SS-341
- Category: Anti-vandal Switches
- Manufacturer: E-Switch
- Ratings: 2A 48VDC
- Dielectric strength: 2,000VAC min for 1 minute
- Operating temperature: -4°F (-20°C) to 131°F (55°C)
- Electrical life: 50,000 cycles
- Ingress protection: IP65
- Illumination voltage: Base voltage 2.8V
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Emergency Stop Switches |
|
Product Number
|
43366 |
|
Product Name
|
E-Switch Anti-Vandal Switch, 2A, 48VDC, DPDT, On-(On), Off-(On), Blue, PVDC9F2VDC0SS-341 |
|
Features
|
Visual Indicator
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Pushbutton
Switch Type
Electrical
Maximum Current Rating
0.5000 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Actuation Type
Pushbutton
View Details
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details